Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN2512-R33M

Description
Win Source Part Number: 1274399-SRN2512-R33M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 330 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 7 @ 1MHz Frequency - Self Resonant: 300MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2512-R33MTR,SRN25 12-R33MCT,SRN2512-R3 3MDKR Base Product Number: SRN2512 Current - Saturation (Isat): 5.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1274399-SRN2512-R33M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 330 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 7 @ 1MHz Frequency - Self Resonant: 300MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2512-R33MTR,SRN25 12-R33MCT,SRN2512-R3 3MDKR Base Product Number: SRN2512 Current - Saturation (Isat): 5.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274399-SRN2512-R33M
Inductors, Coils, Chokes - Fixed Inductors 1274399-SRN2512-R33M
Win Source Part Number: 1274399-SRN2512-R33M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 330 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 7 @ 1MHz Frequency - Self Resonant: 300MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2512-R33MTR,SRN25 12-R33MCT,SRN2512-R3 3MDKR Base Product Number: SRN2512 Current - Saturation (Isat): 5.7A

Win Source Part Number: 1274399-SRN2512-R33M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2512
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 330 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 7 @ 1MHz
Frequency - Self Resonant: 300MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 32mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2512-R33MTR,SRN2512-R33MCT,SRN2512-R33MDKR
Base Product Number: SRN2512
Current - Saturation (Isat): 5.7A

Buy Now Datasheet
Fixed Inductors - SRN2512-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R33MCT-ND
Fixed Inductors SRN2512-R33MCT-ND
330nH Semi-Shielded Wirewound Inductor 4.5A 32mOhm Max 1008 (2520 Metric)

330nH Semi-Shielded Wirewound Inductor 4.5A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R33MTR-ND
Fixed Inductors SRN2512-R33MTR-ND
330nH Semi-Shielded Wirewound Inductor 4.5A 32mOhm Max 1008 (2520 Metric)

330nH Semi-Shielded Wirewound Inductor 4.5A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R33MDKR-ND
Fixed Inductors SRN2512-R33MDKR-ND
330nH Semi-Shielded Wirewound Inductor 4.5A 32mOhm Max 1008 (2520 Metric)

330nH Semi-Shielded Wirewound Inductor 4.5A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 4.5A 32 MOHM Inductor and Choke - 71-SRN2512-R33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.5A 32 MOHM Inductor and Choke
71-SRN2512-R33M
SMD 4.5A 32 MOHM Inductor and Choke 71-SRN2512-R33M
FIXED IND 330NH 4.5A 32 MOHM SMD Product overview: SRN2512-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-R33M can be used for catalog matching and distributor lookup.

FIXED IND 330NH 4.5A 32 MOHM SMD Product overview: SRN2512-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-R33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 0.33Uh, 20%, 4.5A; Inductance Bourns - 62X0356 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.33Uh, 20%, 4.5A; Inductance Bourns
62X0356
Inductor, Semi-Shielded, 0.33Uh, 20%, 4.5A; Inductance Bourns 62X0356
INDUCTOR, SEMI-SHIELDED, 0.33UH, 20%, 4.5A; Inductance:330nH; RMS Current (Irms):4.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.7A; Product Range:SRN2512 Series; DC Resistance Max:0.032ohm; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.33UH, 20%, 4.5A; Inductance:330nH; RMS Current (Irms):4.5A; Inductor Construction:Semishielded; Saturation Current (Isat):5.7A; Product Range:SRN2512 Series; DC Resistance Max:0.032ohm; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 0.33Uh, 20%, 4.5A; Inductance Bourns - 62X0357 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.33Uh, 20%, 4.5A; Inductance Bourns
62X0357
Inductor, Semi-Shielded, 0.33Uh, 20%, 4.5A; Inductance Bourns 62X0357
INDUCTOR, SEMI-SHIELDED, 0.33UH, 20%, 4.5A; Inductance:330nH; RMS Current (Irms):4.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.7A; Product Range:SRN2512 Series; DC Resistance Max:0.032ohm; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.33UH, 20%, 4.5A; Inductance:330nH; RMS Current (Irms):4.5A; Inductor Construction:Semishielded; Saturation Current (Isat):5.7A; Product Range:SRN2512 Series; DC Resistance Max:0.032ohm; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274399-SRN2512-R33M SRN2512-R33MCT-ND 71-SRN2512-R33M 62X0356
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 4.5A 32 MOHM Inductor and Choke Inductor, Semi-Shielded, 0.33Uh, 20%, 4.5A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details