FIXED IND 6.8UH 550MA 670MOHM SM Product overview: SRN2508A-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 550MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 550MA, 670MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2508A-6R8M can be used for catalog matching and distributor lookup.
6.8µH Semi-Shielded Wirewound Inductor 550mA 670mOhm 1008 (2520 Metric)
6.8µH Semi-Shielded Wirewound Inductor 550mA 670mOhm 1008 (2520 Metric)
6.8µH Semi-Shielded Wirewound Inductor 550mA 670mOhm 1008 (2520 Metric)
Win Source Part Number: 1274412-SRN2508A-6R8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2508A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 80MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 670mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2508A-6R8MCT,SRN2
Base Product Number: SRN2508A
Current - Saturation (Isat): 750mA
INDUCTOR, SEMI-SHLD, 6.8UH, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):550mA; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN2508A-6R8M | SRN2508A-6R8MCT-ND | 1274412-SRN2508A-6R8M | 43AC9515 |
| Product Name | 6.8UH 550MA 670MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Semi-Shld, 6.8Uh, Aec-Q200; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH |