Bourns, Inc. Fixed Inductors SRN2010TA-3R3M

Description
3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2010TA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-3R3MTR-ND
Fixed Inductors SRN2010TA-3R3MTR-ND
3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric)

3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-3R3MCT-ND
Fixed Inductors SRN2010TA-3R3MCT-ND
3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric)

3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-3R3MDKR-ND
Fixed Inductors SRN2010TA-3R3MDKR-ND
3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric)

3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 3.3Uh, 0.95A, 20%; Inductance Bourns - 96Y9653 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, 0.95A, 20%; Inductance Bourns
96Y9653
Inductor, Aec-Q200, 3.3Uh, 0.95A, 20%; Inductance Bourns 96Y9653
INDUCTOR, AEC-Q200, 3.3UH, 0.95A, 20%; Inductance:3.3µH; RMS Current (Irms):950mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 3.3UH, 0.95A, 20%; Inductance:3.3µH; RMS Current (Irms):950mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2010TA-3R3MTR-ND 96Y9653
Product Name Fixed Inductors Inductor, Aec-Q200, 3.3Uh, 0.95A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details