2.2µH Semi-Shielded Wirewound Inductor 1.5A 169mOhm Max 1008 (2520 Metric)
2.2µH Semi-Shielded Wirewound Inductor 1.5A 169mOhm Max 1008 (2520 Metric)
2.2µH Semi-Shielded Wirewound Inductor 1.5A 169mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 1.5A 169MOHM SMD
Surface Mount Power Inductor, SRN2510 Series, 2.2 H, 20%, Semishielded, 0.169 ohm, 1.5 A RoHS Compliant: Yes
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.5A; Inductance:2.2µH; RMS Current (Irms):1.5A; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.5A; Inductance:2.2µH; RMS Current (Irms):1.5A; Inductor Construction:Semishi
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN2510-2R2MDKR-ND | SRN2510-2R2M | 67X4653 | 62X0353 | 62X0352 |
| Product Name | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Srn2510 Series, 2.2 H, 20%, Semishielded, 0.169 Ohm, 1.5 A Rohs Compliant Bourns | Inductor, Semi-Shielded, 2.2Uh, 20%, 1.5A; Inductance Bourns | Inductor, Semi-Shielded, 2.2Uh, 20%, 1.5A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |