Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1280A-221M

Description
Win Source Part Number: 1274950-SRF1280A-221 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 880 µH Inductance - Connected In Parallel: 220 µH Current Rating - Parallel: 1.29 A Current Rating - Series: 645 mA Current Saturation - Parallel: 2.43 A Current Saturation - Series: 1.22 A DC Resistance (DCR) - Parallel: 343mOhm Max DC Resistance (DCR) - Series: 1.38Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-221MDKR,SRF 1280A-221MTR,SRF1280 A-221MCT Base Product Number: SRF1280A
Request a Quote Datasheet
Description
Win Source Part Number: 1274950-SRF1280A-221 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 880 µH Inductance - Connected In Parallel: 220 µH Current Rating - Parallel: 1.29 A Current Rating - Series: 645 mA Current Saturation - Parallel: 2.43 A Current Saturation - Series: 1.22 A DC Resistance (DCR) - Parallel: 343mOhm Max DC Resistance (DCR) - Series: 1.38Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-221MDKR,SRF 1280A-221MTR,SRF1280 A-221MCT Base Product Number: SRF1280A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274950-SRF1280A-221M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274950-SRF1280A-221M
Win Source Part Number: 1274950-SRF1280A-221 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 880 µH Inductance - Connected In Parallel: 220 µH Current Rating - Parallel: 1.29 A Current Rating - Series: 645 mA Current Saturation - Parallel: 2.43 A Current Saturation - Series: 1.22 A DC Resistance (DCR) - Parallel: 343mOhm Max DC Resistance (DCR) - Series: 1.38Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-221MDKR,SRF 1280A-221MTR,SRF1280 A-221MCT Base Product Number: SRF1280A

Win Source Part Number: 1274950-SRF1280A-221M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 880 µH
Inductance - Connected In Parallel: 220 µH
Current Rating - Parallel: 1.29 A
Current Rating - Series: 645 mA
Current Saturation - Parallel: 2.43 A
Current Saturation - Series: 1.22 A
DC Resistance (DCR) - Parallel: 343mOhm Max
DC Resistance (DCR) - Series: 1.38Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280A-221MDKR,SRF1280A-221MTR,SRF1280A-221MCT
Base Product Number: SRF1280A

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-221MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-221MDKR-ND
Arrays, Signal Transformers SRF1280A-221MDKR-ND
Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 343mOhm Max DC Resistance (DCR) - Parallel 1.29A Nonstandard

Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 343mOhm Max DC Resistance (DCR) - Parallel 1.29A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-221MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-221MTR-ND
Arrays, Signal Transformers SRF1280A-221MTR-ND
Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 343mOhm Max DC Resistance (DCR) - Parallel 1.29A Nonstandard

Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 343mOhm Max DC Resistance (DCR) - Parallel 1.29A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-221MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-221MCT-ND
Arrays, Signal Transformers SRF1280A-221MCT-ND
Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 343mOhm Max DC Resistance (DCR) - Parallel 1.29A Nonstandard

Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 343mOhm Max DC Resistance (DCR) - Parallel 1.29A Nonstandard

Buy Now Datasheet
SMD 220UH Inductor and Choke - 73-SRF1280A-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH Inductor and Choke
73-SRF1280A-221M
SMD 220UH Inductor and Choke 73-SRF1280A-221M
INDUCT ARRAY 2 COIL 220UH SMD Product overview: SRF1280A-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-221M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 220UH SMD Product overview: SRF1280A-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274950-SRF1280A-221M SRF1280A-221MDKR-ND 73-SRF1280A-221M
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 220UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.3430 ohms 0.3430 to 1.38 ohms
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0027 microH
View Details
2 suppliers
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-1N0 0402HP-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details