Bourns, Inc. SMD 10UH Inductor and Choke SRF1280-100M

Description
INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1280-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1280-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH Inductor and Choke - 73-SRF1280-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH Inductor and Choke
73-SRF1280-100M
SMD 10UH Inductor and Choke 73-SRF1280-100M
INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1280-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-100M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 10UH SMD Product overview: SRF1280-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274967-SRF1280-100M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274967-SRF1280-100M
Win Source Part Number: 1274967-SRF1280-100M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 40 µH Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 6.04 A Current Rating - Series: 3.02 A Current Saturation - Parallel: 11.2 A Current Saturation - Series: 5.6 A DC Resistance (DCR) - Parallel: 24.1mOhm Max DC Resistance (DCR) - Series: 92.1mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280100M,SRF1280- 100MTR,SRF1280-100MD KR,SRF1280-100MCT Base Product Number: SRF1280

Win Source Part Number: 1274967-SRF1280-100M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 40 µH
Inductance - Connected In Parallel: 10 µH
Current Rating - Parallel: 6.04 A
Current Rating - Series: 3.02 A
Current Saturation - Parallel: 11.2 A
Current Saturation - Series: 5.6 A
DC Resistance (DCR) - Parallel: 24.1mOhm Max
DC Resistance (DCR) - Series: 92.1mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280100M,SRF1280-100MTR,SRF1280-100MDKR,SRF1280-100MCT
Base Product Number: SRF1280

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-100MDKR-ND
Arrays, Signal Transformers SRF1280-100MDKR-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-100MCT-ND
Arrays, Signal Transformers SRF1280-100MCT-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-100MTR-ND
Arrays, Signal Transformers SRF1280-100MTR-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, 6.04A, 20%, Full Reel; Product Range Bourns - 14T0968 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 6.04A, 20%, Full Reel; Product Range Bourns
14T0968
Power Inductor, 10Uh, 6.04A, 20%, Full Reel; Product Range Bourns 14T0968
POWER INDUCTOR, 10UH, 6.04A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:10µH; RMS Current, Parallel:6.04A; Saturation Current, Parallel:11.2A; DC Resistance Max, Parallel:0.0241ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 6.04A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:10µH; RMS Current, Parallel:6.04A; Saturation Current, Parallel:11.2A; DC Resistance Max, Parallel:0.0241ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 10Uh, 6.04A, 20%; Product Range Bourns - 14T0967 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 6.04A, 20%; Product Range Bourns
14T0967
Power Inductor, 10Uh, 6.04A, 20%; Product Range Bourns 14T0967
POWER INDUCTOR, 10UH, 6.04A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:10µH; RMS Current, Parallel:6.04A; Saturation Current, Parallel:11.2A; DC Resistance Max, Parallel:0.0241ohm; Product Length:12.5mm; Inductance:10µHRoHS Compliant: Yes

POWER INDUCTOR, 10UH, 6.04A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:10µH; RMS Current, Parallel:6.04A; Saturation Current, Parallel:11.2A; DC Resistance Max, Parallel:0.0241ohm; Product Length:12.5mm; Inductance:10µHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF1280-100M 1274967-SRF1280-100M SRF1280-100MDKR-ND 14T0968 14T0967
Product Name SMD 10UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers Power Inductor, 10Uh, 6.04A, 20%, Full Reel; Product Range Bourns Power Inductor, 10Uh, 6.04A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details