Bourns, Inc. Arrays, Signal Transformers SRF0703-470M

Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-470MCT-ND
Arrays, Signal Transformers SRF0703-470MCT-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-470MTR-ND
Arrays, Signal Transformers SRF0703-470MTR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-470MDKR-ND
Arrays, Signal Transformers SRF0703-470MDKR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard

Buy Now Datasheet
SMD 47UH Inductor and Choke - 73-SRF0703-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH Inductor and Choke
73-SRF0703-470M
SMD 47UH Inductor and Choke 73-SRF0703-470M
INDUCT ARRAY 2 COIL 47UH SMD Product overview: SRF0703-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-470M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 47UH SMD Product overview: SRF0703-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - SRF0703-470M
897358-SRF0703-470M
Arrays, Signal Transformers - SRF0703-470M 897358-SRF0703-470M
Manufacturer: Bourns Inc. Win Source Part Number: 897358-SRF0703-470M Series: SRF0703 Operating Temperature Range: -40°C ~ 125°C Features: Shielded 2 Coil Inductor Array 188 µH Inductance - Connected in Series 47 µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08 A Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRF0703 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0703470M, SRF0703-470MCT, SRF0703-470MTR, SRF0703-470MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897358-SRF0703-470M
Series: SRF0703
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 188 µH Inductance - Connected in Series 47 µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08 A Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF0703
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0703470M, SRF0703-470MCT, SRF0703-470MTR, SRF0703-470MDKR

Buy Now Datasheet
Power Inductor, 47Uh, 1.08A, 20%; Product Range Bourns - 14T0899 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, 1.08A, 20%; Product Range Bourns
14T0899
Power Inductor, 47Uh, 1.08A, 20%; Product Range Bourns 14T0899
POWER INDUCTOR, 47UH, 1.08A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:47µH; RMS Current, Parallel:1.08A; Saturation Current, Parallel:1.14A; DC Resistance Max, Parallel:0.338ohm; Product Length:7.6mm; Inductance:47µH RoHS Compliant: Yes

POWER INDUCTOR, 47UH, 1.08A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:47µH; RMS Current, Parallel:1.08A; Saturation Current, Parallel:1.14A; DC Resistance Max, Parallel:0.338ohm; Product Length:7.6mm; Inductance:47µH RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 47Uh, 1.08A, 20%; Product Range Bourns - 14T0898 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, 1.08A, 20%; Product Range Bourns
14T0898
Power Inductor, 47Uh, 1.08A, 20%; Product Range Bourns 14T0898
POWER INDUCTOR, 47UH, 1.08A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:47µH; RMS Current, Parallel:1.08A; Saturation Current, Parallel:1.14A; DC Resistance Max, Parallel:0.338ohm; Product Length:7.6mm; Inductance:47µH RoHS Compliant: Yes

POWER INDUCTOR, 47UH, 1.08A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:47µH; RMS Current, Parallel:1.08A; Saturation Current, Parallel:1.14A; DC Resistance Max, Parallel:0.338ohm; Product Length:7.6mm; Inductance:47µH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-470MCT-ND 73-SRF0703-470M 897358-SRF0703-470M 14T0899
Product Name Arrays, Signal Transformers SMD 47UH Inductor and Choke Arrays, Signal Transformers - SRF0703-470M Power Inductor, 47Uh, 1.08A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3380 to 1.28 ohms 0.3380 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details