Bourns, Inc. Filters - Common Mode Chokes SRF0905A-151M

Description
Win Source Part Number: 1277158-SRF0905A-151 M Category: Filters>Common Mode Chokes Series: SRF0905A Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.209" (5.30mm) Number of Lines: 2 Package / Case: 3623 (9260 Metric), Array, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRF0905A
Request a Quote Datasheet
Description
Win Source Part Number: 1277158-SRF0905A-151 M Category: Filters>Common Mode Chokes Series: SRF0905A Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.209" (5.30mm) Number of Lines: 2 Package / Case: 3623 (9260 Metric), Array, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRF0905A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277158-SRF0905A-151M
Filters - Common Mode Chokes 1277158-SRF0905A-151M
Win Source Part Number: 1277158-SRF0905A-151 M Category: Filters>Common Mode Chokes Series: SRF0905A Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.209" (5.30mm) Number of Lines: 2 Package / Case: 3623 (9260 Metric), Array, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRF0905A

Win Source Part Number: 1277158-SRF0905A-151M
Category: Filters>Common Mode Chokes
Series: SRF0905A
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.209" (5.30mm)
Number of Lines: 2
Package / Case: 3623 (9260 Metric), Array, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRF0905A

Buy Now Datasheet
Common Mode Chokes - SRF0905A-151M-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-151M-ND
Common Mode Chokes SRF0905A-151M-ND
2 Line Common Mode Choke Surface Mount DCR

2 Line Common Mode Choke Surface Mount DCR

Buy Now Datasheet
Automotive SMD Inductor and Choke - 839-SRF0905A-151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD Inductor and Choke
839-SRF0905A-151M
Automotive SMD Inductor and Choke 839-SRF0905A-151M
CMC 2LN SMD AEC-Q200 Product overview: SRF0905A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-151M can be used for catalog matching and distributor lookup.

CMC 2LN SMD AEC-Q200 Product overview: SRF0905A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277158-SRF0905A-151M SRF0905A-151M-ND 839-SRF0905A-151M
Product Name Filters - Common Mode Chokes Common Mode Chokes Automotive SMD Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data