Bourns, Inc. Filters - Common Mode Chokes SRF0905A-400Y

Description
Win Source Part Number: 1277159-SRF0905A-400 Y Category: Filters>Common Mode Chokes Series: SRF0905A Package: Tape & Reel Voltage Rating - DC: 80V Current Rating (Max): 900mA Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.248" (6.30mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 20 MHz Inductance @ Frequency: 40 µH @ 1 kHz DC Resistance (DCR) (Max): 250mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0905A-400YDKR,SRF 0905A-400YTR,SRF0905 A-400YCT Base Product Number: SRF0905A
Request a Quote Datasheet
Description
Win Source Part Number: 1277159-SRF0905A-400 Y Category: Filters>Common Mode Chokes Series: SRF0905A Package: Tape & Reel Voltage Rating - DC: 80V Current Rating (Max): 900mA Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.248" (6.30mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 20 MHz Inductance @ Frequency: 40 µH @ 1 kHz DC Resistance (DCR) (Max): 250mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0905A-400YDKR,SRF 0905A-400YTR,SRF0905 A-400YCT Base Product Number: SRF0905A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277159-SRF0905A-400Y
Filters - Common Mode Chokes 1277159-SRF0905A-400Y
Win Source Part Number: 1277159-SRF0905A-400 Y Category: Filters>Common Mode Chokes Series: SRF0905A Package: Tape & Reel Voltage Rating - DC: 80V Current Rating (Max): 900mA Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.248" (6.30mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 20 MHz Inductance @ Frequency: 40 µH @ 1 kHz DC Resistance (DCR) (Max): 250mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0905A-400YDKR,SRF 0905A-400YTR,SRF0905 A-400YCT Base Product Number: SRF0905A

Win Source Part Number: 1277159-SRF0905A-400Y
Category: Filters>Common Mode Chokes
Series: SRF0905A
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 900mA
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.248" (6.30mm)
Number of Lines: 2
Impedance @ Frequency: 800 Ohms @ 20 MHz
Inductance @ Frequency: 40 µH @ 1 kHz
DC Resistance (DCR) (Max): 250mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0905A-400YDKR,SRF0905A-400YTR,SRF0905A-400YCT
Base Product Number: SRF0905A

Buy Now Datasheet
Automotive SMD 40UH 900MA Inductor and Choke - 839-SRF0905A-400Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 40UH 900MA Inductor and Choke
839-SRF0905A-400Y
Automotive SMD 40UH 900MA Inductor and Choke 839-SRF0905A-400Y
CMC 40UH 900MA 2LN SMD AEC-Q200 Product overview: SRF0905A-400Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 40UH, 900MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 40UH, 900MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-400Y can be used for catalog matching and distributor lookup.

CMC 40UH 900MA 2LN SMD AEC-Q200 Product overview: SRF0905A-400Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 40UH, 900MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 40UH, 900MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905A-400Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF0905A-400YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-400YCT-ND
Common Mode Chokes SRF0905A-400YCT-ND
40µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm

40µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-400YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-400YDKR-ND
Common Mode Chokes SRF0905A-400YDKR-ND
40µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm

40µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0905A-400YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0905A-400YTR-ND
Common Mode Chokes SRF0905A-400YTR-ND
40µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm

40µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277159-SRF0905A-400Y 839-SRF0905A-400Y SRF0905A-400YCT-ND
Product Name Filters - Common Mode Chokes Automotive SMD 40UH 900MA Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 40 microH 40 microH
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details