INDUCT ARRAY 2 COIL 8.2UH SMD Product overview: SRF1260A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-8R2Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274970-SRF1260A-8R2
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 32.8 µH
Inductance - Connected In Parallel: 8.2 µH
Current Rating - Parallel: 5.54 A
Current Rating - Series: 2.77 A
Current Saturation - Parallel: 7.86 A
Current Saturation - Series: 3.93 A
DC Resistance (DCR) - Parallel: 19.4mOhm Max
DC Resistance (DCR) - Series: 73.7mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-8R2YTR,SRF1
Base Product Number: SRF1260A
Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.4mOhm Max DC Resistance (DCR) - Parallel 5.54A Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-SRF1260A-8R2Y | 1274970-SRF1260A-8R2Y | SRF1260A-8R2YTR-ND |
| Product Name | SMD 8.2UH Inductor and Choke | Inductors, Coils, Chokes - Arrays, Signal Transformers | Arrays, Signal Transformers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | ||
| Core Material | Ferrite | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |