Bourns SRF0502-251Y Common Mode Choke
CMC 550NH 5MA 2LN 250 OHM SMD
CMC 550NH 5MA 2LN 250 OHM SMD
CMC 550NH 5MA 2LN 250 OHM SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 854383 | 118-SRF0502-251YTR-ND |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Core Material | Ferrite; Ferrite | |
| Application | Common Mode Choke | Common Mode Choke; RF Choke |
| Inductance Range | 0.5500 microH | |
| Rated DC Current | 5000 milliamps | 5 milliamps |
| Impedance | 120 ohms |