Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard
Win Source Part Number: 1274983-SRF1260A-1R5
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 6 µH
Inductance - Connected In Parallel: 1.5 µH
Current Rating - Parallel: 13.8 A
Current Rating - Series: 6.89 A
Current Saturation - Parallel: 18.3 A
Current Saturation - Series: 9.15 A
DC Resistance (DCR) - Parallel: 7.3mOhm Max
DC Resistance (DCR) - Series: 30.2mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-1R5YCT,SRF1
Base Product Number: SRF1260A
INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF1260A-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-1R5Y can be used for catalog matching and distributor lookup.
INDUCTOR, DUAL, 1.5UH, 18.3A, PWR, PARA.; Product Range:SRF1260A Series; Inductance, Parallel:1.5µH; RMS Current - Parallel:13.8A; Saturation Current - Parallel:18.3A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRF1260A-1R5YCT-ND | 1274983-SRF1260A-1R5Y | 73-SRF1260A-1R5Y | 87X9399 |
| Product Name | Arrays, Signal Transformers | Inductors, Coils, Chokes - Arrays, Signal Transformers | SMD 1.5UH Inductor and Choke | Inductor, Dual, 1.5Uh, 18.3A, Pwr, Para.; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | ||
| DCR | 0.0073 to 0.0302 ohms | 0.0073 ohms | ||
| Packing Method | Tape Reel | Tape & Reel (TR) |