Bourns, Inc. Arrays, Signal Transformers SRF0703-1R0M

Description
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-1R0MDKR-ND
Arrays, Signal Transformers SRF0703-1R0MDKR-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-1R0MTR-ND
Arrays, Signal Transformers SRF0703-1R0MTR-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-1R0MCT-ND
Arrays, Signal Transformers SRF0703-1R0MCT-ND
Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard

Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - SRF0703-1R0M
897355-SRF0703-1R0M
Arrays, Signal Transformers - SRF0703-1R0M 897355-SRF0703-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 897355-SRF0703-1R0M Series: SRF0703 Operating Temperature Range: -40°C ~ 125°C Features: Shielded 2 Coil Inductor Array 4 µH Inductance - Connected in Series 1 µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25 A Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRF0703 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRF0703-1R0MTR, SRF0703-1R0MCT, SRF0703-1R0MDKR, SRF07031R0M

Manufacturer: Bourns Inc.
Win Source Part Number: 897355-SRF0703-1R0M
Series: SRF0703
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 4 µH Inductance - Connected in Series 1 µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25 A Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF0703
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0703-1R0MTR, SRF0703-1R0MCT, SRF0703-1R0MDKR, SRF07031R0M

Buy Now Datasheet
SMD 1UH Inductor and Choke - 73-SRF0703-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH Inductor and Choke
73-SRF0703-1R0M
SMD 1UH Inductor and Choke 73-SRF0703-1R0M
INDUCT ARRAY 2 COIL 1UH SMD Product overview: SRF0703-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-1R0M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1UH SMD Product overview: SRF0703-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Dual, 1Uh Para., Power; Product Range Bourns - 23T1227 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 1Uh Para., Power; Product Range Bourns
23T1227
Inductor, Dual, 1Uh Para., Power; Product Range Bourns 23T1227
INDUCTOR, DUAL, 1UH PARA., POWER; Product Range:SRF0703 Series; Inductance, Parallel:1µH; RMS Current - Parallel:5.25A; Saturation Current - Parallel:7.97A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 1UH PARA., POWER; Product Range:SRF0703 Series; Inductance, Parallel:1µH; RMS Current - Parallel:5.25A; Saturation Current - Parallel:7.97A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1Uh, 5.25A, 20%; Product Range Bourns - 14T0871 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, 5.25A, 20%; Product Range Bourns
14T0871
Power Inductor, 1Uh, 5.25A, 20%; Product Range Bourns 14T0871
POWER INDUCTOR, 1UH, 5.25A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:1µH; RMS Current, Parallel:5.25A; Saturation Current, Parallel:7.97A; DC Resistance Max, Parallel:0.0135ohm; Product Length:7.6mm; Inductance:1µH RoHS Compliant: Yes

POWER INDUCTOR, 1UH, 5.25A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:1µH; RMS Current, Parallel:5.25A; Saturation Current, Parallel:7.97A; DC Resistance Max, Parallel:0.0135ohm; Product Length:7.6mm; Inductance:1µH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-1R0MDKR-ND 897355-SRF0703-1R0M 73-SRF0703-1R0M 23T1227 14T0871
Product Name Arrays, Signal Transformers Arrays, Signal Transformers - SRF0703-1R0M SMD 1UH Inductor and Choke Inductor, Dual, 1Uh Para., Power; Product Range Bourns Power Inductor, 1Uh, 5.25A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0135 to 0.0720 ohms 0.0135 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details