Bourns, Inc. Fixed Inductors SRN2010TA-100M

Description
10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2010TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-100MCT-ND
Fixed Inductors SRN2010TA-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric)

10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-100MDKR-ND
Fixed Inductors SRN2010TA-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric)

10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-100MTR-ND
Fixed Inductors SRN2010TA-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric)

10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN2010TA-100M
Fixed Inductors SRN2010TA-100M
FIXED IND 10UH 450MA 720MOHM SMD

FIXED IND 10UH 450MA 720MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 0.45A; Inductance Bourns - 94Y3500 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.45A; Inductance Bourns
94Y3500
Inductor, 10Uh, Semishielded, 0.45A; Inductance Bourns 94Y3500
INDUCTOR, 10UH, SEMISHIELDED, 0.45A; Inductance:10µH; RMS Current (Irms):450mA; Inductor Construction:Semishi elded; Saturation Current (Isat):550mA; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.45A; Inductance:10µH; RMS Current (Irms):450mA; Inductor Construction:Semishielded; Saturation Current (Isat):550mA; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2010TA-100MCT-ND SRN2010TA-100M 94Y3500
Product Name Fixed Inductors Fixed Inductors Inductor, 10Uh, Semishielded, 0.45A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details