Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1280-R47Y

Description
Win Source Part Number: 1274962-SRF1280-R47Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 µH Inductance - Connected In Parallel: 470 nH Current Rating - Parallel: 17.9 A Current Rating - Series: 8.94 A Current Saturation - Parallel: 56 A Current Saturation - Series: 28 A DC Resistance (DCR) - Parallel: 5.5mOhm Max DC Resistance (DCR) - Series: 21.6mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-R47YTR,SRF12 80-R47YCT,SRF1280-R4 7YTR,SRF1280-R47YDKR ,SRF1280R47Y,SRF1280 -R47YDKR,SRF1280-R47 YCT,118-SRF1280-R47Y TR,118-SRF1280-R47YD KR,118-SRF1280-R47YC T Base Product Number: SRF1280
Request a Quote Datasheet
Description
Win Source Part Number: 1274962-SRF1280-R47Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 µH Inductance - Connected In Parallel: 470 nH Current Rating - Parallel: 17.9 A Current Rating - Series: 8.94 A Current Saturation - Parallel: 56 A Current Saturation - Series: 28 A DC Resistance (DCR) - Parallel: 5.5mOhm Max DC Resistance (DCR) - Series: 21.6mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-R47YTR,SRF12 80-R47YCT,SRF1280-R4 7YTR,SRF1280-R47YDKR ,SRF1280R47Y,SRF1280 -R47YDKR,SRF1280-R47 YCT,118-SRF1280-R47Y TR,118-SRF1280-R47YD KR,118-SRF1280-R47YC T Base Product Number: SRF1280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274962-SRF1280-R47Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274962-SRF1280-R47Y
Win Source Part Number: 1274962-SRF1280-R47Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 µH Inductance - Connected In Parallel: 470 nH Current Rating - Parallel: 17.9 A Current Rating - Series: 8.94 A Current Saturation - Parallel: 56 A Current Saturation - Series: 28 A DC Resistance (DCR) - Parallel: 5.5mOhm Max DC Resistance (DCR) - Series: 21.6mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-R47YTR,SRF12 80-R47YCT,SRF1280-R4 7YTR,SRF1280-R47YDKR ,SRF1280R47Y,SRF1280 -R47YDKR,SRF1280-R47 YCT,118-SRF1280-R47Y TR,118-SRF1280-R47YD KR,118-SRF1280-R47YC T Base Product Number: SRF1280

Win Source Part Number: 1274962-SRF1280-R47Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 1.88 µH
Inductance - Connected In Parallel: 470 nH
Current Rating - Parallel: 17.9 A
Current Rating - Series: 8.94 A
Current Saturation - Parallel: 56 A
Current Saturation - Series: 28 A
DC Resistance (DCR) - Parallel: 5.5mOhm Max
DC Resistance (DCR) - Series: 21.6mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-R47YTR,SRF1280-R47YCT,SRF1280-R47YTR,SRF1280-R47YDKR,SRF1280R47Y,SRF1280-R47YDKR,SRF1280-R47YCT,118-SRF1280-R47YTR,118-SRF1280-R47YDKR,118-SRF1280-R47YCT
Base Product Number: SRF1280

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1280-R47YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280-R47YCT-ND
Arrays, Signal Transformers 118-SRF1280-R47YCT-ND
Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1280-R47YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280-R47YTR-ND
Arrays, Signal Transformers 118-SRF1280-R47YTR-ND
Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1280-R47YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280-R47YDKR-ND
Arrays, Signal Transformers 118-SRF1280-R47YDKR-ND
Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Buy Now Datasheet
SMD Inductor and Choke - 73-SRF1280-R47Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
73-SRF1280-R47Y
SMD Inductor and Choke 73-SRF1280-R47Y
INDUCT ARRAY 2 COIL 470NH SMD Product overview: SRF1280-R47Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-R47Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 470NH SMD Product overview: SRF1280-R47Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-R47Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 470Nh, 17.9A, 20%; Product Range Bourns - 14T0961 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, 17.9A, 20%; Product Range Bourns
14T0961
Power Inductor, 470Nh, 17.9A, 20%; Product Range Bourns 14T0961
POWER INDUCTOR, 470NH, 17.9A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:470nH; RMS Current, Parallel:17.9A; Saturation Current, Parallel:56A; DC Resistance Max, Parallel:0.0055ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 470NH, 17.9A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:470nH; RMS Current, Parallel:17.9A; Saturation Current, Parallel:56A; DC Resistance Max, Parallel:0.0055ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 470Nh, 17.9A, 20%; Product Range Bourns - 14T0962 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, 17.9A, 20%; Product Range Bourns
14T0962
Power Inductor, 470Nh, 17.9A, 20%; Product Range Bourns 14T0962
POWER INDUCTOR, 470NH, 17.9A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:470nH; RMS Current, Parallel:17.9A; Saturation Current, Parallel:56A; DC Resistance Max, Parallel:0.0055ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 470NH, 17.9A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:470nH; RMS Current, Parallel:17.9A; Saturation Current, Parallel:56A; DC Resistance Max, Parallel:0.0055ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274962-SRF1280-R47Y 118-SRF1280-R47YCT-ND 73-SRF1280-R47Y 14T0961
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD Inductor and Choke Power Inductor, 470Nh, 17.9A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.0055 ohms 0.0055 to 0.0216 ohms 0.0055 ohms
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers