Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1280A-R47Y

Description
Win Source Part Number: 1274943-SRF1280A-R47 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 µH Inductance - Connected In Parallel: 470 nH Current Rating - Parallel: 17.9 A Current Rating - Series: 8.94 A Current Saturation - Parallel: 56 A Current Saturation - Series: 28 A DC Resistance (DCR) - Parallel: 5.5mOhm Max DC Resistance (DCR) - Series: 21.6mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-R47YDKR,SRF 1280A-R47YTR,SRF1280 A-R47YCT Base Product Number: SRF1280A
Request a Quote Datasheet
Description
Win Source Part Number: 1274943-SRF1280A-R47 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 µH Inductance - Connected In Parallel: 470 nH Current Rating - Parallel: 17.9 A Current Rating - Series: 8.94 A Current Saturation - Parallel: 56 A Current Saturation - Series: 28 A DC Resistance (DCR) - Parallel: 5.5mOhm Max DC Resistance (DCR) - Series: 21.6mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-R47YDKR,SRF 1280A-R47YTR,SRF1280 A-R47YCT Base Product Number: SRF1280A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274943-SRF1280A-R47Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274943-SRF1280A-R47Y
Win Source Part Number: 1274943-SRF1280A-R47 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 µH Inductance - Connected In Parallel: 470 nH Current Rating - Parallel: 17.9 A Current Rating - Series: 8.94 A Current Saturation - Parallel: 56 A Current Saturation - Series: 28 A DC Resistance (DCR) - Parallel: 5.5mOhm Max DC Resistance (DCR) - Series: 21.6mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-R47YDKR,SRF 1280A-R47YTR,SRF1280 A-R47YCT Base Product Number: SRF1280A

Win Source Part Number: 1274943-SRF1280A-R47Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 1.88 µH
Inductance - Connected In Parallel: 470 nH
Current Rating - Parallel: 17.9 A
Current Rating - Series: 8.94 A
Current Saturation - Parallel: 56 A
Current Saturation - Series: 28 A
DC Resistance (DCR) - Parallel: 5.5mOhm Max
DC Resistance (DCR) - Series: 21.6mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280A-R47YDKR,SRF1280A-R47YTR,SRF1280A-R47YCT
Base Product Number: SRF1280A

Buy Now Datasheet
SMD Inductor and Choke - 73-SRF1280A-R47Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
73-SRF1280A-R47Y
SMD Inductor and Choke 73-SRF1280A-R47Y
INDUCT ARRAY 2 COIL 470NH SMD Product overview: SRF1280A-R47Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-R47Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 470NH SMD Product overview: SRF1280A-R47Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-R47Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1280A-R47YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-R47YDKR-ND
Arrays, Signal Transformers SRF1280A-R47YDKR-ND
Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-R47YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-R47YTR-ND
Arrays, Signal Transformers SRF1280A-R47YTR-ND
Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-R47YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-R47YCT-ND
Arrays, Signal Transformers SRF1280A-R47YCT-ND
Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274943-SRF1280A-R47Y 73-SRF1280A-R47Y SRF1280A-R47YDKR-ND
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD Inductor and Choke Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.0055 ohms 0.0055 to 0.0216 ohms
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0020 microH
View Details
2 suppliers
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details