Bourns, Inc. Fixed Inductors SRN2512-2R2M

Description
2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2512-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-2R2MDKR-ND
Fixed Inductors SRN2512-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-2R2MTR-ND
Fixed Inductors SRN2512-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-2R2MCT-ND
Fixed Inductors SRN2512-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8135586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135586P
Surface Mount Inductors 8135586P
Bourns SRN2512-2R2M

Bourns SRN2512-2R2M

Supplier's Site
Surface Mount Inductors - 8135586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135586
Surface Mount Inductors 8135586
Bourns SRN2512-2R2M

Bourns SRN2512-2R2M

Supplier's Site
Surface Mount Inductors - 1729525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729525
Surface Mount Inductors 1729525
Bourns SRN2512-2R2M

Bourns SRN2512-2R2M

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRN2512-2R2M
844929-SRN2512-2R2M
Fixed Inductors - SRN2512-2R2M 844929-SRN2512-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 844929-SRN2512-2R2M Series: SRN2512 Features: 2.2 µH Inductor 2.3 A Package: Reel - TR Family Name: SRN2512 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN2512-2R2MDKR, SRN2512-2R2MTR, SRN2512-2R2MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 844929-SRN2512-2R2M
Series: SRN2512
Features: 2.2 µH Inductor 2.3 A
Package: Reel - TR
Family Name: SRN2512
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN2512-2R2MDKR, SRN2512-2R2MTR, SRN2512-2R2MCT

Buy Now Datasheet
SMD 2.2UH 2.3A 102MOHM Inductor and Choke - 71-SRN2512-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.3A 102MOHM Inductor and Choke
71-SRN2512-2R2M
SMD 2.2UH 2.3A 102MOHM Inductor and Choke 71-SRN2512-2R2M
FIXED IND 2.2UH 2.3A 102MOHM SMD Product overview: SRN2512-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 102MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 102MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.3A 102MOHM SMD Product overview: SRN2512-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 102MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 102MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2512-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN2512-2R2M
Fixed Inductors SRN2512-2R2M
FIXED IND 2.2UH 2.3A 102MOHM SMD

FIXED IND 2.2UH 2.3A 102MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN2512-2R2M
Inductors/Coils/Transformers >> Power Inductors SRN2512-2R2M
2.3A 2.2uH ±20% 2.7A 1008 Power Inductors ROHS

2.3A 2.2uH ±20% 2.7A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.2Uh, 20%, 2.3A; Inductance Bourns - 62X0366 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 20%, 2.3A; Inductance Bourns
62X0366
Inductor, Semi-Shielded, 2.2Uh, 20%, 2.3A; Inductance Bourns 62X0366
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 2.3A; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.7A; Product Range:SRN2512 Series; DC Resistance Max:0.102ohm; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 2.3A; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):2.7A; Product Range:SRN2512 Series; DC Resistance Max:0.102ohm; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 2.2Uh, 20%, 2.3A; Inductance Bourns - 62X0367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 20%, 2.3A; Inductance Bourns
62X0367
Inductor, Semi-Shielded, 2.2Uh, 20%, 2.3A; Inductance Bourns 62X0367
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 2.3A; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.7A; Product Range:SRN2512 Series; DC Resistance Max:0.102ohm; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 2.3A; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):2.7A; Product Range:SRN2512 Series; DC Resistance Max:0.102ohm; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn2512 Series, 2.2 H, 20%, Semishielded, 0.102 Ohm, 2.3 A Rohs Compliant Bourns - 67X4660 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn2512 Series, 2.2 H, 20%, Semishielded, 0.102 Ohm, 2.3 A Rohs Compliant Bourns
67X4660
Surface Mount Power Inductor, Srn2512 Series, 2.2 H, 20%, Semishielded, 0.102 Ohm, 2.3 A Rohs Compliant Bourns 67X4660
Surface Mount Power Inductor, SRN2512 Series, 2.2 H, 20%, Semishielded, 0.102 ohm, 2.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN2512 Series, 2.2 H, 20%, Semishielded, 0.102 ohm, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2512-2R2MDKR-ND 8135586P 8135586 844929-SRN2512-2R2M 71-SRN2512-2R2M SRN2512-2R2M SRN2512-2R2M 62X0366 67X4660
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRN2512-2R2M SMD 2.2UH 2.3A 102MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Semi-Shielded, 2.2Uh, 20%, 2.3A; Inductance Bourns Surface Mount Power Inductor, Srn2512 Series, 2.2 H, 20%, Semishielded, 0.102 Ohm, 2.3 A Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details