INDUCT ARRAY 2 COIL 1MH SMD Product overview: SRF0703-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-102M can be used for catalog matching and distributor lookup.
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 6.11Ohm Max DC Resistance (DCR) - Parallel 260mA Nonstandard
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 6.11Ohm Max DC Resistance (DCR) - Parallel 260mA Nonstandard
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 6.11Ohm Max DC Resistance (DCR) - Parallel 260mA Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897354-SRF0703-102M
Series: SRF0703
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 4 mH Inductance - Connected in Series 1 mH Inductance - Connected in Parallel 6.11Ohm Max DC Resistance (DCR) - Parallel 260 mA Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF0703
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0703102M, SRF0703-102MCT, SRF0703-102MTR, SRF0703-102MDKR
POWER INDUCTOR, 1MH, 260MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:1mH; RMS Current, Parallel:260mA; Saturation Current, Parallel:250mA; DC Resistance Max, Parallel:6.11ohm; Product Length:7.6mm; Product Width:7.6mm RoHS Compliant: Yes
POWER INDUCTOR, 1MH, 260MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:1mH; RMS Current, Parallel:260mA; Saturation Current, Parallel:250mA; DC Resistance Max, Parallel:6.11ohm; Product Length:7.6mm; Product Width:7.6mm RoHS Compliant: Yes
INDUCTOR, DUAL, 1000UH PARA., POWER; Product Range:SRF0703 Series; Inductance, Parallel:1mH; RMS Current - Parallel:260mA; Saturation Current - Parallel:250mA; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7633379 | 7633379P | 73-SRF0703-102M | SRF0703-102MDKR-ND | 897354-SRF0703-102M | 14T0879 | 23T1231 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 1MH Inductor and Choke | Arrays, Signal Transformers | Arrays, Signal Transformers - SRF0703-102M | Power Inductor, 1Mh, 260Ma, 20%; Product Range Bourns | Inductor, Dual, 1000Uh Para., Power; Product Range Bourns |
| Core Material | Ferrite; Ferrite | Ferrite | |||||
| Inductance Range | 1000 microH | 1000 microH | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0703 | 0703 | |||||
| Molded / Shielded | Shielded | Shielded | Shielded |