Bourns, Inc. SMD 2.1A 28MOHM Inductor and Choke SRN2009T-R33M

Description
FIXED IND 330NH 2.1A 28MOHM SMD Product overview: SRN2009T-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 28MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 28MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-R33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 2.1A 28MOHM SMD Product overview: SRN2009T-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 28MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 28MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-R33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.1A 28MOHM Inductor and Choke - 71-SRN2009T-R33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.1A 28MOHM Inductor and Choke
71-SRN2009T-R33M
SMD 2.1A 28MOHM Inductor and Choke 71-SRN2009T-R33M
FIXED IND 330NH 2.1A 28MOHM SMD Product overview: SRN2009T-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 28MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 28MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-R33M can be used for catalog matching and distributor lookup.

FIXED IND 330NH 2.1A 28MOHM SMD Product overview: SRN2009T-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 28MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 28MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-R33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2009T-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-R33MDKR-ND
Fixed Inductors SRN2009T-R33MDKR-ND
330nH Semi-Shielded Wirewound Inductor 2.1A 28mOhm 0806 (2016 Metric)

330nH Semi-Shielded Wirewound Inductor 2.1A 28mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-R33MCT-ND
Fixed Inductors SRN2009T-R33MCT-ND
330nH Semi-Shielded Wirewound Inductor 2.1A 28mOhm 0806 (2016 Metric)

330nH Semi-Shielded Wirewound Inductor 2.1A 28mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-R33MTR-ND
Fixed Inductors SRN2009T-R33MTR-ND
330nH Semi-Shielded Wirewound Inductor 2.1A 28mOhm 0806 (2016 Metric)

330nH Semi-Shielded Wirewound Inductor 2.1A 28mOhm 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274442-SRN2009T-R33M
Inductors, Coils, Chokes - Fixed Inductors 1274442-SRN2009T-R33M
Win Source Part Number: 1274442-SRN2009T-R33 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2009T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 330 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 1MHz Frequency - Self Resonant: 400MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 28mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN2009T-R33MCT,SRN2 009T-R33MTR,SRN2009T -R33MDKR Base Product Number: SRN2009T Current - Saturation (Isat): 2.1A

Win Source Part Number: 1274442-SRN2009T-R33M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2009T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 330 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 1MHz
Frequency - Self Resonant: 400MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 28mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2009T-R33MCT,SRN2009T-R33MTR,SRN2009T-R33MDKR
Base Product Number: SRN2009T
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Inductor, 0.33Uh, 2.1A, Semi-Shld; Inductance Bourns - 43AC9497 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 2.1A, Semi-Shld; Inductance Bourns
43AC9497
Inductor, 0.33Uh, 2.1A, Semi-Shld; Inductance Bourns 43AC9497
INDUCTOR, 0.33UH, 2.1A, SEMI-SHLD; Inductance:330nH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.1A; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.33UH, 2.1A, SEMI-SHLD; Inductance:330nH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.1A; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2009T-R33M SRN2009T-R33MDKR-ND 1274442-SRN2009T-R33M 43AC9497
Product Name SMD 2.1A 28MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 0.33Uh, 2.1A, Semi-Shld; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details