4.7µH Semi-Shielded Inductor 840mA 360mOhm 0805 (2012 Metric)
4.7µH Semi-Shielded Inductor 840mA 360mOhm 0805 (2012 Metric)
4.7µH Semi-Shielded Inductor 840mA 360mOhm 0805 (2012 Metric)
POWER INDUCTOR, 4.7UH, SEMISHIELD, 0.84A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRN2012T-4R7KDKR-ND | 85AJ5042 |
| Product Name | Fixed Inductors | Power Inductor, 4.7Uh, Semishield, 0.84A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |