Bourns, Inc. SMD 1MH Inductor and Choke SRF1280-102M

Description
INDUCT ARRAY 2 COIL 1MH SMD Product overview: SRF1280-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 1MH SMD Product overview: SRF1280-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH Inductor and Choke - 73-SRF1280-102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH Inductor and Choke
73-SRF1280-102M
SMD 1MH Inductor and Choke 73-SRF1280-102M
INDUCT ARRAY 2 COIL 1MH SMD Product overview: SRF1280-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-102M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1MH SMD Product overview: SRF1280-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1280-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-102MTR-ND
Arrays, Signal Transformers SRF1280-102MTR-ND
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.992Ohm Max DC Resistance (DCR) - Parallel 610mA Nonstandard

Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.992Ohm Max DC Resistance (DCR) - Parallel 610mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-102MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-102MCT-ND
Arrays, Signal Transformers SRF1280-102MCT-ND
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.992Ohm Max DC Resistance (DCR) - Parallel 610mA Nonstandard

Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.992Ohm Max DC Resistance (DCR) - Parallel 610mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-102MDKR-ND
Arrays, Signal Transformers SRF1280-102MDKR-ND
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.992Ohm Max DC Resistance (DCR) - Parallel 610mA Nonstandard

Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.992Ohm Max DC Resistance (DCR) - Parallel 610mA Nonstandard

Buy Now Datasheet
Power Inductor, 1Mh, 610Ma, 20%; Product Range Bourns - 14T0971 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Mh, 610Ma, 20%; Product Range Bourns
14T0971
Power Inductor, 1Mh, 610Ma, 20%; Product Range Bourns 14T0971
POWER INDUCTOR, 1MH, 610MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1mH; RMS Current, Parallel:610mA; Saturation Current, Parallel:1.14A; DC Resistance Max, Parallel:1.992ohm; Product Length:12.5mm; Product Height:8mmRoHS Compliant: Yes

POWER INDUCTOR, 1MH, 610MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1mH; RMS Current, Parallel:610mA; Saturation Current, Parallel:1.14A; DC Resistance Max, Parallel:1.992ohm; Product Length:12.5mm; Product Height:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1Mh, 610Ma, 20%; Product Range Bourns - 14T0972 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Mh, 610Ma, 20%; Product Range Bourns
14T0972
Power Inductor, 1Mh, 610Ma, 20%; Product Range Bourns 14T0972
POWER INDUCTOR, 1MH, 610MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1mH; RMS Current, Parallel:610mA; Saturation Current, Parallel:1.14A; DC Resistance Max, Parallel:1.992ohm; Product Length:12.5mm; Product Height:8mmRoHS Compliant: Yes

POWER INDUCTOR, 1MH, 610MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1mH; RMS Current, Parallel:610mA; Saturation Current, Parallel:1.14A; DC Resistance Max, Parallel:1.992ohm; Product Length:12.5mm; Product Height:8mmRoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 1000Uh Para., Power; Product Range Bourns - 23T1277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 1000Uh Para., Power; Product Range Bourns
23T1277
Inductor, Dual, 1000Uh Para., Power; Product Range Bourns 23T1277
INDUCTOR, DUAL, 1000UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:1mH; RMS Current - Parallel:610mA; Saturation Current - Parallel:1.14A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 1000UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:1mH; RMS Current - Parallel:610mA; Saturation Current - Parallel:1.14A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF1280-102M SRF1280-102MTR-ND 14T0971 23T1277
Product Name SMD 1MH Inductor and Choke Arrays, Signal Transformers Power Inductor, 1Mh, 610Ma, 20%; Product Range Bourns Inductor, Dual, 1000Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details