Bourns, Inc. Fixed Inductors SRN1060-330M

Description
33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard
Request a Quote
Description
33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN1060-330M is a semi-shielded inductor with an inductance value of 33 µH and a maximum RMS current rating of 3.15 A. It features a tolerance of 20% and a maximum DC resistance of 0.072 ohms. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various applications. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The operating temperature range is from -40 °C to +125 °C, accommodating a wide variety of operating conditions. This inductor is ideal for use in DC/DC converters, notebook computers, digital video cameras, and LCD displays.

Datasheet Summary
Powered by GS/AI

The Bourns SRN1060-330M is a semi-shielded inductor with an inductance value of 33 µH and a maximum RMS current rating of 3.15 A. It features a tolerance of 20% and a maximum DC resistance of 0.072 ohms. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various applications. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The operating temperature range is from -40 °C to +125 °C, accommodating a wide variety of operating conditions. This inductor is ideal for use in DC/DC converters, notebook computers, digital video cameras, and LCD displays.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN1060-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-330MCT-ND
Fixed Inductors SRN1060-330MCT-ND
33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-330MDKR-ND
Fixed Inductors SRN1060-330MDKR-ND
33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-330MTR-ND
Fixed Inductors SRN1060-330MTR-ND
33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN1060-330M
897387-SRN1060-330M
Fixed Inductors - SRN1060-330M 897387-SRN1060-330M
Manufacturer: Bourns Inc. Win Source Part Number: 897387-SRN1060-330M Series: SRN1060 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Semi-Shielded Wirewound Inductor 3.15 A 72mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN1060 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN1060-330MDKR, SRN1060-330MTR, SRN1060330M, SRN1060-330MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897387-SRN1060-330M
Series: SRN1060
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Semi-Shielded Wirewound Inductor 3.15 A 72mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN1060
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN1060-330MDKR, SRN1060-330MTR, SRN1060330M, SRN1060-330MCT

Buy Now Datasheet
Surface Mount Inductors - 7729795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729795
Surface Mount Inductors 7729795
Bourns SRN1060-330M

Bourns SRN1060-330M

Supplier's Site
Surface Mount Inductors - 7729795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729795P
Surface Mount Inductors 7729795P
Bourns SRN1060-330M

Bourns SRN1060-330M

Supplier's Site
Surface Mount Inductors - 1729714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729714
Surface Mount Inductors 1729714
Bourns SRN1060-330M

Bourns SRN1060-330M

Supplier's Site
SMD 33UH 3.15A 72 MOHM Inductor and Choke - 71-SRN1060-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.15A 72 MOHM Inductor and Choke
71-SRN1060-330M
SMD 33UH 3.15A 72 MOHM Inductor and Choke 71-SRN1060-330M
FIXED IND 33UH 3.15A 72 MOHM SMD Product overview: SRN1060-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.15A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.15A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.15A 72 MOHM SMD Product overview: SRN1060-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.15A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.15A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN1060-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN1060-330M
Fixed Inductors SRN1060-330M
FIXED IND 33UH 3.15A 72 MOHM SMD

FIXED IND 33UH 3.15A 72 MOHM SMD

Supplier's Site Datasheet
Inductor, Semishielded, 33Uh, 3.15A, 20%; Inductance Bourns - 44AC1968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 33Uh, 3.15A, 20%; Inductance Bourns
44AC1968
Inductor, Semishielded, 33Uh, 3.15A, 20%; Inductance Bourns 44AC1968
INDUCTOR, SEMISHIELDED, 33UH, 3.15A, 20%; Inductance:33µH; RMS Current (Irms):3.15A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.8A; Product Range:SRN1060 Series; DC Resistance Max:0.072ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 33UH, 3.15A, 20%; Inductance:33µH; RMS Current (Irms):3.15A; Inductor Construction:Semishielded; Saturation Current (Isat):2.8A; Product Range:SRN1060 Series; DC Resistance Max:0.072ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 33Uh, 3.15A, 20%, Smd; Inductance Bourns - 54W0034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 33Uh, 3.15A, 20%, Smd; Inductance Bourns
54W0034
Inductor, Semi-Shielded, 33Uh, 3.15A, 20%, Smd; Inductance Bourns 54W0034
INDUCTOR, SEMI-SHIELDED, 33uH, 3.15A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.15A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.8A; Product Range:SRN1060 Series; DC Resistance Max:0.072ohm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 33uH, 3.15A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.15A; Inductor Construction:Semishielded; Saturation Current (Isat):2.8A; Product Range:SRN1060 Series; DC Resistance Max:0.072ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn1060 Series, 33 H, 20%, Shielded, 0.072 Ohm, 3.15 A Rohs Compliant Bourns - 06X7480 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 33 H, 20%, Shielded, 0.072 Ohm, 3.15 A Rohs Compliant Bourns
06X7480
Surface Mount Power Inductor, Srn1060 Series, 33 H, 20%, Shielded, 0.072 Ohm, 3.15 A Rohs Compliant Bourns 06X7480
Surface Mount Power Inductor, SRN1060 Series, 33 H, 20%, Shielded, 0.072 ohm, 3.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 33 H, 20%, Shielded, 0.072 ohm, 3.15 A RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN1060-330M
Inductors/Coils/Transformers >> Power Inductors SRN1060-330M
33uH ±20% 2.8A - Power Inductors ROHS

33uH ±20% 2.8A - Power Inductors ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number SRN1060-330MCT-ND 897387-SRN1060-330M 7729795 7729795P 71-SRN1060-330M SRN1060-330M 44AC1968 06X7480 SRN1060-330M
Product Name Fixed Inductors Fixed Inductors - SRN1060-330M Surface Mount Inductors Surface Mount Inductors SMD 33UH 3.15A 72 MOHM Inductor and Choke Fixed Inductors Inductor, Semishielded, 33Uh, 3.15A, 20%; Inductance Bourns Surface Mount Power Inductor, Srn1060 Series, 33 H, 20%, Shielded, 0.072 Ohm, 3.15 A Rohs Compliant Bourns Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details