Bourns, Inc. Arrays, Signal Transformers SRF1260-4R7Y

Description
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-4R7YTR-ND
Arrays, Signal Transformers SRF1260-4R7YTR-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-4R7YDKR-ND
Arrays, Signal Transformers SRF1260-4R7YDKR-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-4R7YCT-ND
Arrays, Signal Transformers SRF1260-4R7YCT-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard

Buy Now Datasheet
SMD 4.7UH Inductor and Choke - 73-SRF1260-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH Inductor and Choke
73-SRF1260-4R7Y
SMD 4.7UH Inductor and Choke 73-SRF1260-4R7Y
INDUCT ARRAY 2 COIL 4.7UH SMD Product overview: SRF1260-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-4R7Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 4.7UH SMD Product overview: SRF1260-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1003190-SRF1260-4R7Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1003190-SRF1260-4R7Y
Win Source Part Number: 1003190-SRF1260-4R7Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 18.8 µH Inductance - Connected In Parallel: 4.7 µH Current Rating - Parallel: 7.18 A Current Rating - Series: 3.59 A Current Saturation - Parallel: 9.71 A Current Saturation - Series: 4.86 A DC Resistance (DCR) - Parallel: 13.7mOhm Max DC Resistance (DCR) - Series: 47.9mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-4R7YCT,SRF12 604R7Y,SRF1260-4R7YT R,SRF1260-4R7YDKR Base Product Number: SRF1260

Win Source Part Number: 1003190-SRF1260-4R7Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 18.8 µH
Inductance - Connected In Parallel: 4.7 µH
Current Rating - Parallel: 7.18 A
Current Rating - Series: 3.59 A
Current Saturation - Parallel: 9.71 A
Current Saturation - Series: 4.86 A
DC Resistance (DCR) - Parallel: 13.7mOhm Max
DC Resistance (DCR) - Series: 47.9mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-4R7YCT,SRF12604R7Y,SRF1260-4R7YTR,SRF1260-4R7YDKR
Base Product Number: SRF1260

Buy Now Datasheet
Power Inductor, 4.7Uh, 7.18A, 20%; Product Range Bourns - 14T0943 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 7.18A, 20%; Product Range Bourns
14T0943
Power Inductor, 4.7Uh, 7.18A, 20%; Product Range Bourns 14T0943
POWER INDUCTOR, 4.7UH, 7.18A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:4.7µH; RMS Current, Parallel:7.18A; Saturation Current, Parallel:9.71A; DC Resistance Max, Parallel:0.0137ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, 7.18A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:4.7µH; RMS Current, Parallel:7.18A; Saturation Current, Parallel:9.71A; DC Resistance Max, Parallel:0.0137ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 4.7Uh, 7.18A, 20%; Product Range Bourns - 14T0944 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 7.18A, 20%; Product Range Bourns
14T0944
Power Inductor, 4.7Uh, 7.18A, 20%; Product Range Bourns 14T0944
POWER INDUCTOR, 4.7UH, 7.18A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:4.7µH; RMS Current, Parallel:7.18A; Saturation Current, Parallel:9.71A; DC Resistance Max, Parallel:0.0137ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, 7.18A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:4.7µH; RMS Current, Parallel:7.18A; Saturation Current, Parallel:9.71A; DC Resistance Max, Parallel:0.0137ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260-4R7YTR-ND 73-SRF1260-4R7Y 1003190-SRF1260-4R7Y 14T0943
Product Name Arrays, Signal Transformers SMD 4.7UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 4.7Uh, 7.18A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0137 to 0.0479 ohms 0.0137 ohms 0.0137 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 220 microH
DCR 3.3 ohms
Rated DC Current 250 milliamps
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details