Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.3mOhm Max DC Resistance (DCR) - Parallel 7.34A Nonstandard
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.3mOhm Max DC Resistance (DCR) - Parallel 7.34A Nonstandard
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.3mOhm Max DC Resistance (DCR) - Parallel 7.34A Nonstandard
INDUCT ARRAY 2 COIL 6.8UH SMD Product overview: SRF1280-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-6R8Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274961-SRF1280-6R8Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 27.2 µH
Inductance - Connected In Parallel: 6.8 µH
Current Rating - Parallel: 7.34 A
Current Rating - Series: 3.67 A
Current Saturation - Parallel: 13.3 A
Current Saturation - Series: 6.67 A
DC Resistance (DCR) - Parallel: 18.3mOhm Max
DC Resistance (DCR) - Series: 65.6mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-6R8YCT,SRF12
Base Product Number: SRF1280
POWER INDUCTOR, 6.8UH, 7.34A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:7.34A; Saturation Current, Parallel:13.3A; DC Resistance Max, Parallel:0.0183ohm; Product Length:12.5mm RoHS Compliant: Yes
POWER INDUCTOR, 6.8UH, 7.34A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:7.34A; Saturation Current, Parallel:13.3A; DC Resistance Max, Parallel:0.0183ohm; Product Length:12.5mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1280-6R8YDKR-ND | 73-SRF1280-6R8Y | 1274961-SRF1280-6R8Y | 14T0995 |
| Product Name | Arrays, Signal Transformers | SMD 6.8UH Inductor and Choke | Inductors, Coils, Chokes - Arrays, Signal Transformers | Power Inductor, 6.8Uh, 7.34A, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | ||
| DCR | 0.0183 to 0.0656 ohms | 0.0183 ohms | 0.0183 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) |