The Bourns SRF1260 Series Power Inductor, part number 14T0922, features an inductance of 100 µH with a tolerance of ±20%. It is rated for a maximum RMS current of 1.78 A and a saturation current of 2.2 A. The inductor has a maximum DC resistance of 0.171 ohms. It is designed for various applications, including power supplies for communication equipment, notebooks, desktop computers, and LCDs. The operating temperature range is from -40 °C to +105 °C, and it is RoHS compliant. The inductor is packaged in reels of 400 pieces, making it suitable for high-volume production.
Bourns SRF1260-101M Coupled Inductor
Bourns SRF1260-101M Coupled Inductor
Bourns SRF1260-101M Coupled Inductor
Win Source Part Number: 1274996-SRF1260-101M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 400 µH
Inductance - Connected In Parallel: 100 µH
Current Rating - Parallel: 1.78 A
Current Rating - Series: 892 mA
Current Saturation - Parallel: 2.2 A
Current Saturation - Series: 1.1 A
DC Resistance (DCR) - Parallel: 171mOhm Max
DC Resistance (DCR) - Series: 656mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-101MDKR,SRF1
Base Product Number: SRF1260
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard
INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF1260-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-101M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 100UH, 1.78A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; DC Resistance Max, Parallel:0.171ohm; Product Length:12.5mm RoHS Compliant: Yes
INDUCTOR, DUAL, 100UH PARA., POWER; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current - Parallel:1.78A; Saturation Current - Parallel:2.2A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes
POWER INDUCTOR, 100UH, 1.78A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; DC Resistance Max, Parallel:0.171ohm; Product Length:12.5mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7633436P | 7633436 | 1274996-SRF1260-101M | SRF1260-101MDKR-ND | 73-SRF1260-101M | 14T0923 | 23T1253 |
| Product Name | Coupled Inductors | Coupled Inductors | Inductors, Coils, Chokes - Arrays, Signal Transformers | Arrays, Signal Transformers | SMD 100UH Inductor and Choke | Power Inductor, 100Uh, 1.78A, 20%; Product Range Bourns | Inductor, Dual, 100Uh Para., Power; Product Range Bourns |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite | ||||
| Inductance Range | 100 microH | 100 microH | |||||
| Rated DC Current | 1780 milliamps | 1780 milliamps | 1780 milliamps | 1780 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1260 | 1260 |