Win Source Part Number: 1274457-SRE6603-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 100kHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 190mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRE6603
Product Status: Obsolete
Current - Saturation (Isat): 240mA
FIXED IND 33UH 600MA 190MOHM SMD Product overview: SRE6603-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 600MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 600MA, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-330M can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274457-SRE6603-330M | 71-SRE6603-330M | SRE6603-330M-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 600MA 190MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |