Win Source Part Number: 1277142-SRF2012-181Y
Category: Filters>Common Mode Chokes
Series: SRF2012A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 350mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 180 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012181YA,SRF2012
Base Product Number: SRF2012
Common Mode Chokes / Filters 180ohms 350mA Product overview: SRF2012-181YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-181YA can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1277142-SRF2012-181YA | 839-SRF2012-181YA | SRF2012-181YATR-ND |
| Product Name | Filters - Common Mode Chokes | 350mA Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 0.3500 ohms | 0.3500 ohms | |
| Rated DC Current | 350 milliamps | 350 milliamps |