Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.296Ohm Max DC Resistance (DCR) - Parallel 760mA Nonstandard
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.296Ohm Max DC Resistance (DCR) - Parallel 760mA Nonstandard
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.296Ohm Max DC Resistance (DCR) - Parallel 760mA Nonstandard
INDUCT ARRAY 2 COIL 680UH SMD Product overview: SRF1280-681M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-681M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1327906-SRF1280-681M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Standard Package: 400
Mounting: Surface Mount
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 2.72 mH
Inductance - Connected In Parallel: 680 µH
Current Rating - Parallel: 760 mA
Current Rating - Series: 380 mA
Current Saturation - Parallel: 1.39 A
Current Saturation - Series: 697 mA
DC Resistance (DCR) - Parallel: 1.296Ohm Max
DC Resistance (DCR) - Series: 4.888Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF1280-681MCT,SRF12
Base Product Number: SRF1280
RoHS Status: ROHS3 Compliant
POWER INDUCTOR, 680UH, 760MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:680µH; RMS Current, Parallel:760mA; Saturation Current, Parallel:1.39A; DC Resistance Max, Parallel:1.296ohm; Product Length:12.5mm RoHS Compliant: Yes
POWER INDUCTOR, 680UH, 760MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:680µH; RMS Current, Parallel:760mA; Saturation Current, Parallel:1.39A; DC Resistance Max, Parallel:1.296ohm; Product Length:12.5mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1280-681MCT-ND | 73-SRF1280-681M | 1327906-SRF1280-681M | 14T1000 |
| Product Name | Arrays, Signal Transformers | SMD 680UH Inductor and Choke | Inductors, Coils, Chokes - Arrays, Signal Transformers | Power Inductor, 680Uh, 760Ma, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 1.3 to 4.89 ohms | 1.3 ohms | 1.3 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Reel - TR |