Bourns, Inc. Fixed Inductors SRN2512-R47M

Description
470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2512-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R47MTR-ND
Fixed Inductors SRN2512-R47MTR-ND
470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R47MDKR-ND
Fixed Inductors SRN2512-R47MDKR-ND
470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-R47MCT-ND
Fixed Inductors SRN2512-R47MCT-ND
470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric)

470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274398-SRN2512-R47M
Inductors, Coils, Chokes - Fixed Inductors 1274398-SRN2512-R47M
Win Source Part Number: 1274398-SRN2512-R47M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 8 @ 1MHz Frequency - Self Resonant: 190MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2512-R47MTR,SRN25 12-R47MCT,SRN2512-R4 7MDKR Base Product Number: SRN2512 Current - Saturation (Isat): 5.5A

Win Source Part Number: 1274398-SRN2512-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2512
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 8 @ 1MHz
Frequency - Self Resonant: 190MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 32mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.4 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2512-R47MTR,SRN2512-R47MCT,SRN2512-R47MDKR
Base Product Number: SRN2512
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Corby, Northants, United Kingdom
Surface Mount Inductors
466215
Surface Mount Inductors 466215
Bourns SRN2512-R47M Power Inductor

Bourns SRN2512-R47M Power Inductor

Supplier's Site
SMD 4.4A 32 MOHM Inductor and Choke - 71-SRN2512-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.4A 32 MOHM Inductor and Choke
71-SRN2512-R47M
SMD 4.4A 32 MOHM Inductor and Choke 71-SRN2512-R47M
FIXED IND 470NH 4.4A 32 MOHM SMD Product overview: SRN2512-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4A, 32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.4A 32 MOHM SMD Product overview: SRN2512-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4A, 32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN2512-R47M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN2512-R47M
Fixed Inductors SRN2512-R47M
FIXED IND 470NH 4.4A 32 MOHM SMD

FIXED IND 470NH 4.4A 32 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 0.47Uh, 20%, 4.4A; Inductance Bourns - 62X0359 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.47Uh, 20%, 4.4A; Inductance Bourns
62X0359
Inductor, Semi-Shielded, 0.47Uh, 20%, 4.4A; Inductance Bourns 62X0359
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 4.4A; Inductance:470nH; RMS Current (Irms):4.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.5A; Product Range:SRN2512 Series; DC Resistance Max:0.032ohm; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 4.4A; Inductance:470nH; RMS Current (Irms):4.4A; Inductor Construction:Semishielded; Saturation Current (Isat):5.5A; Product Range:SRN2512 Series; DC Resistance Max:0.032ohm; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 0.47Uh, 20%, 4.4A; Inductance Bourns - 62X0358 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.47Uh, 20%, 4.4A; Inductance Bourns
62X0358
Inductor, Semi-Shielded, 0.47Uh, 20%, 4.4A; Inductance Bourns 62X0358
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 4.4A; Inductance:470nH; RMS Current (Irms):4.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.5A; Product Range:SRN2512 Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 4.4A; Inductance:470nH; RMS Current (Irms):4.4A; Inductor Construction:Semishielded; Saturation Current (Isat):5.5A; Product Range:SRN2512 Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn2512 Series, 470 Nh, 20%, Semishielded, 0.032 Ohm, 4.4 A Rohs Compliant Bourns - 67X4656 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn2512 Series, 470 Nh, 20%, Semishielded, 0.032 Ohm, 4.4 A Rohs Compliant Bourns
67X4656
Surface Mount Power Inductor, Srn2512 Series, 470 Nh, 20%, Semishielded, 0.032 Ohm, 4.4 A Rohs Compliant Bourns 67X4656
Surface Mount Power Inductor, SRN2512 Series, 470 nH, 20%, Semishielded, 0.032 ohm, 4.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN2512 Series, 470 nH, 20%, Semishielded, 0.032 ohm, 4.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2512-R47MTR-ND 1274398-SRN2512-R47M 466215 71-SRN2512-R47M SRN2512-R47M 62X0359 62X0358 67X4656
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors SMD 4.4A 32 MOHM Inductor and Choke Fixed Inductors Inductor, Semi-Shielded, 0.47Uh, 20%, 4.4A; Inductance Bourns Inductor, Semi-Shielded, 0.47Uh, 20%, 4.4A; Inductance Bourns Surface Mount Power Inductor, Srn2512 Series, 470 Nh, 20%, Semishielded, 0.032 Ohm, 4.4 A Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N5 0402DC-7N5XJRW , 0402DC-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details