CMC 200UH 70MA 2LN 10KOHM SMD Product overview: SRF3225TABM-201Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200UH, 70MA, 10KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200UH, 70MA, 10KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3225TABM-201Y
Win Source Part Number: 984728-SRF3225TABM-2
Category: Filters>Common Mode Chokes
Series: SRF3225TABM
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 70mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 10 kOhms @ 10 MHz
Inductance @ Frequency: 200 µH @ 100 kHz
DC Resistance (DCR) (Max): 5.5Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.079" W (3.00mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: 118-SRF3225TABM-201Y
200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 10 kOhms @ 10MHz 70mA DCR 5.5Ohm
200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 10 kOhms @ 10MHz 70mA DCR 5.5Ohm
200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 10 kOhms @ 10MHz 70mA DCR 5.5Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SRF3225TABM-201Y | 984728-SRF3225TABM-201Y | 2475904 | 118-SRF3225TABM-201YDKR-ND |
| Product Name | SMD 200UH 70MA 10KOHM Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Data Line/Signal Line | |||
| Impedance | 10000 ohms | 10000 ohms | 10000 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |