Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN2010TA-2R2M

Description
Win Source Part Number: 1274427-SRN2010TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 14 @ 1MHz Frequency - Self Resonant: 100MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 145mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2010TA-2R2MTR,SRN 2010TA-2R2MDKR,SRN20 10TA-2R2MCT Base Product Number: SRN2010TA Current - Saturation (Isat): 1.26A
Request a Quote Datasheet
Description
Win Source Part Number: 1274427-SRN2010TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 14 @ 1MHz Frequency - Self Resonant: 100MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 145mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2010TA-2R2MTR,SRN 2010TA-2R2MDKR,SRN20 10TA-2R2MCT Base Product Number: SRN2010TA Current - Saturation (Isat): 1.26A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274427-SRN2010TA-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274427-SRN2010TA-2R2M
Win Source Part Number: 1274427-SRN2010TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 14 @ 1MHz Frequency - Self Resonant: 100MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 145mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2010TA-2R2MTR,SRN 2010TA-2R2MDKR,SRN20 10TA-2R2MCT Base Product Number: SRN2010TA Current - Saturation (Isat): 1.26A

Win Source Part Number: 1274427-SRN2010TA-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 14 @ 1MHz
Frequency - Self Resonant: 100MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 145mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010TA-2R2MTR,SRN2010TA-2R2MDKR,SRN2010TA-2R2MCT
Base Product Number: SRN2010TA
Current - Saturation (Isat): 1.26A

Buy Now Datasheet
Surface Mount Inductors - 1355914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1355914
Surface Mount Inductors 1355914
Bourns SRN2010TA-2R2M

Bourns SRN2010TA-2R2M

Supplier's Site
Fixed Inductors - SRN2010TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-2R2MTR-ND
Fixed Inductors SRN2010TA-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.2A 145mOhm 0806 (2016 Metric)

2.2µH Semi-Shielded Wirewound Inductor 1.2A 145mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-2R2MCT-ND
Fixed Inductors SRN2010TA-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 1.2A 145mOhm 0806 (2016 Metric)

2.2µH Semi-Shielded Wirewound Inductor 1.2A 145mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-2R2MDKR-ND
Fixed Inductors SRN2010TA-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.2A 145mOhm 0806 (2016 Metric)

2.2µH Semi-Shielded Wirewound Inductor 1.2A 145mOhm 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.2UH 1.2A 145MOHM Inductor and Choke - 71-SRN2010TA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 145MOHM Inductor and Choke
71-SRN2010TA-2R2M
SMD 2.2UH 1.2A 145MOHM Inductor and Choke 71-SRN2010TA-2R2M
FIXED IND 2.2UH 1.2A 145MOHM SMD Product overview: SRN2010TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 145MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 145MOHM SMD Product overview: SRN2010TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 145MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.2Uh, 1.2A, 20%; Inductance Bourns - 94Y3503 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 1.2A, 20%; Inductance Bourns
94Y3503
Inductor, Aec-Q200, 2.2Uh, 1.2A, 20%; Inductance Bourns 94Y3503
INDUCTOR, AEC-Q200, 2.2UH, 1.2A, 20%; Inductance:2.2µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.26A; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, 1.2A, 20%; Inductance:2.2µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.26A; Product Range:SRN2010TA Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274427-SRN2010TA-2R2M 1355914 SRN2010TA-2R2MTR-ND 71-SRN2010TA-2R2M 94Y3503
Product Name Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Fixed Inductors SMD 2.2UH 1.2A 145MOHM Inductor and Choke Inductor, Aec-Q200, 2.2Uh, 1.2A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details