Bourns, Inc. SMD 330UH 300MA 900 OHM Inductor and Choke SRF0602-331Y

Description
CMC 330UH 300MA 2LN 900 OHM SMD Product overview: SRF0602-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 300MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 300MA, 900 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-331Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 330UH 300MA 2LN 900 OHM SMD Product overview: SRF0602-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 300MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 300MA, 900 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-331Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330UH 300MA 900 OHM Inductor and Choke - 839-SRF0602-331Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 300MA 900 OHM Inductor and Choke
839-SRF0602-331Y
SMD 330UH 300MA 900 OHM Inductor and Choke 839-SRF0602-331Y
CMC 330UH 300MA 2LN 900 OHM SMD Product overview: SRF0602-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 300MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 300MA, 900 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-331Y can be used for catalog matching and distributor lookup.

CMC 330UH 300MA 2LN 900 OHM SMD Product overview: SRF0602-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 300MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 300MA, 900 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-331Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF0602-331Y - 897352-SRF0602-331Y - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - SRF0602-331Y
897352-SRF0602-331Y
Common Mode Chokes - SRF0602-331Y 897352-SRF0602-331Y
Manufacturer: Bourns Inc. Win Source Part Number: 897352-SRF0602-331Y Series: SRF0602 Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 300mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: SRF0602 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF0602-331YDKR, -SRF0602-331Y, -SRF0602-331Y-ND, SRF0602-331Y-ND, SRF0602331Y, -SRF0602-331YTR, SRF0602-331YTR, -SRF0602-331YCT, SRF0602-331YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897352-SRF0602-331Y
Series: SRF0602
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 300mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF0602
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF0602-331YDKR, -SRF0602-331Y, -SRF0602-331Y-ND, SRF0602-331Y-ND, SRF0602331Y, -SRF0602-331YTR, SRF0602-331YTR, -SRF0602-331YCT, SRF0602-331YCT

Buy Now Datasheet
Surface Mount Inductors - 466307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466307
Surface Mount Inductors 466307
Bourns SRF0602-331Y

Bourns SRF0602-331Y

Supplier's Site
Common Mode Chokes - SRF0602-331YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-331YDKR-ND
Common Mode Chokes SRF0602-331YDKR-ND
330µH @ 10kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 3MHz 300mA DCR 300mOhm

330µH @ 10kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 3MHz 300mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0602-331YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-331YCT-ND
Common Mode Chokes SRF0602-331YCT-ND
330µH @ 10kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 3MHz 300mA DCR 300mOhm

330µH @ 10kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 3MHz 300mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0602-331YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-331YTR-ND
Common Mode Chokes SRF0602-331YTR-ND
330µH @ 10kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 3MHz 300mA DCR 300mOhm

330µH @ 10kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 3MHz 300mA DCR 300mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF0602-331Y 897352-SRF0602-331Y 466307 SRF0602-331YDKR-ND
Product Name SMD 330UH 300MA 900 OHM Inductor and Choke Common Mode Chokes - SRF0602-331Y Surface Mount Inductors Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Core Material Ferrite
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers