Bourns, Inc. SMD 33UH Inductor and Choke SRF1280-330M

Description
INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF1280-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF1280-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH Inductor and Choke - 73-SRF1280-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH Inductor and Choke
73-SRF1280-330M
SMD 33UH Inductor and Choke 73-SRF1280-330M
INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF1280-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-330M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 33UH SMD Product overview: SRF1280-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1182286-SRF1280-330M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1182286-SRF1280-330M
Win Source Part Number: 1182286-SRF1280-330M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 132 µH Inductance - Connected In Parallel: 33 µH Current Rating - Parallel: 3.23 A Current Rating - Series: 1.61 A Current Saturation - Parallel: 6.22 A Current Saturation - Series: 3.11 A DC Resistance (DCR) - Parallel: 66.4mOhm Max DC Resistance (DCR) - Series: 265mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRF1280-330M.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280330M,SRF1280- 330MDKR,SRF1280-330M CT,SRF1280-330MTR Base Product Number: SRF1280

Win Source Part Number: 1182286-SRF1280-330M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 132 µH
Inductance - Connected In Parallel: 33 µH
Current Rating - Parallel: 3.23 A
Current Rating - Series: 1.61 A
Current Saturation - Parallel: 6.22 A
Current Saturation - Series: 3.11 A
DC Resistance (DCR) - Parallel: 66.4mOhm Max
DC Resistance (DCR) - Series: 265mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): SRF1280-330M.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280330M,SRF1280-330MDKR,SRF1280-330MCT,SRF1280-330MTR
Base Product Number: SRF1280

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-330MTR-ND
Arrays, Signal Transformers SRF1280-330MTR-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 66.4mOhm Max DC Resistance (DCR) - Parallel 3.23A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 66.4mOhm Max DC Resistance (DCR) - Parallel 3.23A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-330MDKR-ND
Arrays, Signal Transformers SRF1280-330MDKR-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 66.4mOhm Max DC Resistance (DCR) - Parallel 3.23A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 66.4mOhm Max DC Resistance (DCR) - Parallel 3.23A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-330MCT-ND
Arrays, Signal Transformers SRF1280-330MCT-ND
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 66.4mOhm Max DC Resistance (DCR) - Parallel 3.23A Nonstandard

Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 66.4mOhm Max DC Resistance (DCR) - Parallel 3.23A Nonstandard

Buy Now Datasheet
Power Inductor, 33Uh, 3.23A, 20%, Full Reel; Product Range Bourns - 14T0986 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 3.23A, 20%, Full Reel; Product Range Bourns
14T0986
Power Inductor, 33Uh, 3.23A, 20%, Full Reel; Product Range Bourns 14T0986
POWER INDUCTOR, 33UH, 3.23A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:33µH; RMS Current, Parallel:3.23A; Saturation Current, Parallel:6.22A; DC Resistance Max, Parallel:0.0664ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 3.23A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:33µH; RMS Current, Parallel:3.23A; Saturation Current, Parallel:6.22A; DC Resistance Max, Parallel:0.0664ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 33Uh Para., Power; Product Range Bourns - 23T1284 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 33Uh Para., Power; Product Range Bourns
23T1284
Inductor, Dual, 33Uh Para., Power; Product Range Bourns 23T1284
INDUCTOR, DUAL, 33UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:33µH; RMS Current - Parallel:3.23A; Saturation Current - Parallel:6.22A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 33UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:33µH; RMS Current - Parallel:3.23A; Saturation Current - Parallel:6.22A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF1280-330M 1182286-SRF1280-330M SRF1280-330MTR-ND 14T0986 23T1284
Product Name SMD 33UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers Power Inductor, 33Uh, 3.23A, 20%, Full Reel; Product Range Bourns Inductor, Dual, 33Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 33uH 1.9A Inductor and Choke - 71-3631B330LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 33 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers