1µH Semi-Shielded Inductor 1.3A 85mOhm 0805 (2012 Metric)
1µH Semi-Shielded Inductor 1.3A 85mOhm 0805 (2012 Metric)
1µH Semi-Shielded Inductor 1.3A 85mOhm 0805 (2012 Metric)
POWER INDUCTOR, 1UH, SEMISHIELD, 1.3A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRN2012T-1R0KDKR-ND | 85AJ5037 |
| Product Name | Fixed Inductors | Power Inductor, 1Uh, Semishield, 1.3A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |