Manufacturer: Bourns Inc.
Win Source Part Number: 742009-SRF0504-102Y
Manufacturer Homepage: www.bourns.com
Reference case: SMD
Reference Date Code: 16+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
CMC 2.7UH 1.5A 2LN 1KOHM SMD Product overview: SRF0504-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 1.5A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 1.5A, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0504-102Y can be used for catalog matching and distributor lookup.
2.7µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm
2.7µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm
2.7µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 742009-SRF0504-102Y | 839-SRF0504-102Y | SRF0504-102YCT-ND | 466303 |
| Product Name | Common Mode Chokes - SRF0504-102Y | SMD 2.7UH 1.5A 1KOHM Inductor and Choke | Common Mode Chokes | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Power Line | |||
| Core Material | Ferrite | |||
| Inductance Range | 2.7 microH | 2.7 microH |