Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.46Ohm Max DC Resistance (DCR) - Parallel 600mA Nonstandard
Win Source Part Number: 1274985-SRF1260-821M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 3.28 mH
Inductance - Connected In Parallel: 820 µH
Current Rating - Parallel: 600 mA
Current Rating - Series: 301 mA
Current Saturation - Parallel: 770 mA
Current Saturation - Series: 385 mA
DC Resistance (DCR) - Parallel: 1.46Ohm Max
DC Resistance (DCR) - Series: 5.363Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260821M,SRF1260-
Base Product Number: SRF1260
INDUCT ARRAY 2 COIL 820UH SMD Product overview: SRF1260-821M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-821M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 820UH, 600MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:820µH; RMS Current, Parallel:600mA; Saturation Current, Parallel:770mA; DC Resistance Max, Parallel:1.46ohm; Product Length:12.5mm RoHS Compliant: Yes
POWER INDUCTOR, 820UH, 600MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:820µH; RMS Current, Parallel:600mA; Saturation Current, Parallel:770mA; DC Resistance Max, Parallel:1.46ohm; Product Length:12.5mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1260-821MTR-ND | 1274985-SRF1260-821M | 73-SRF1260-821M | 14T0959 |
| Product Name | Arrays, Signal Transformers | Inductors, Coils, Chokes - Arrays, Signal Transformers | SMD 820UH Inductor and Choke | Power Inductor, 820Uh, 600Ma, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 1.46 to 5.36 ohms | 1.46 ohms | 1.46 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) |