Bourns, Inc. Common Mode Chokes SRF2012-161YA

Description
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF2012-161YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-161YACT-ND
Common Mode Chokes SRF2012-161YACT-ND
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012-161YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-161YATR-ND
Common Mode Chokes SRF2012-161YATR-ND
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012-161YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012-161YADKR-ND
Common Mode Chokes SRF2012-161YADKR-ND
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277143-SRF2012-161YA
Filters - Common Mode Chokes 1277143-SRF2012-161YA
Win Source Part Number: 1277143-SRF2012-161Y A Category: Filters>Common Mode Chokes Series: SRF2012A Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 350mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 160 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012-161YATR,SRF2 012-161YACT,SRF20121 61YA,SRF2012-161YADK R Base Product Number: SRF2012

Win Source Part Number: 1277143-SRF2012-161YA
Category: Filters>Common Mode Chokes
Series: SRF2012A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 350mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 160 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012-161YATR,SRF2012-161YACT,SRF2012161YA,SRF2012-161YADKR
Base Product Number: SRF2012

Buy Now Datasheet
SMD 350MA 160 OHM Inductor and Choke - 839-SRF2012-161YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 160 OHM Inductor and Choke
839-SRF2012-161YA
SMD 350MA 160 OHM Inductor and Choke 839-SRF2012-161YA
CMC 350MA 2LN 160 OHM SMD Product overview: SRF2012-161YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 160 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 160 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-161YA can be used for catalog matching and distributor lookup.

CMC 350MA 2LN 160 OHM SMD Product overview: SRF2012-161YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 160 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 160 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-161YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF2012-161YACT-ND 1277143-SRF2012-161YA 839-SRF2012-161YA
Product Name Common Mode Chokes Filters - Common Mode Chokes SMD 350MA 160 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data