Bourns, Inc. Fixed Inductors SRN2009T-R68M

Description
680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2009T-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-R68MCT-ND
Fixed Inductors SRN2009T-R68MCT-ND
680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric)

680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-R68MDKR-ND
Fixed Inductors SRN2009T-R68MDKR-ND
680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric)

680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-R68MTR-ND
Fixed Inductors SRN2009T-R68MTR-ND
680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric)

680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274438-SRN2009T-R68M
Inductors, Coils, Chokes - Fixed Inductors 1274438-SRN2009T-R68M
Win Source Part Number: 1274438-SRN2009T-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2009T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 680 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 22 @ 1MHz Frequency - Self Resonant: 250MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 55mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN2009T-R68MCT,SRN2 009T-R68MDKR,SRN2009 T-R68MTR Base Product Number: SRN2009T Current - Saturation (Isat): 1.5A

Win Source Part Number: 1274438-SRN2009T-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2009T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 680 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 22 @ 1MHz
Frequency - Self Resonant: 250MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 55mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2009T-R68MCT,SRN2009T-R68MDKR,SRN2009T-R68MTR
Base Product Number: SRN2009T
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
SMD 1.5A 55MOHM Inductor and Choke - 71-SRN2009T-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 55MOHM Inductor and Choke
71-SRN2009T-R68M
SMD 1.5A 55MOHM Inductor and Choke 71-SRN2009T-R68M
FIXED IND 680NH 1.5A 55MOHM SMD Product overview: SRN2009T-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 55MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 55MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 1.5A 55MOHM SMD Product overview: SRN2009T-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 55MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 55MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.68Uh, 1.5A, Semi-Shld; Inductance Bourns - 43AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 1.5A, Semi-Shld; Inductance Bourns
43AC9499
Inductor, 0.68Uh, 1.5A, Semi-Shld; Inductance Bourns 43AC9499
INDUCTOR, 0.68UH, 1.5A, SEMI-SHLD; Inductance:680nH; RMS Current (Irms):1.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.68UH, 1.5A, SEMI-SHLD; Inductance:680nH; RMS Current (Irms):1.5A; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2009T-R68MCT-ND 1274438-SRN2009T-R68M 71-SRN2009T-R68M 43AC9499
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.5A 55MOHM Inductor and Choke Inductor, 0.68Uh, 1.5A, Semi-Shld; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details