Win Source Part Number: 1274450-SRF1010DA-7R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRF1010DA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 7.5 µH
Height - Seated (Max): 0.457" (11.60mm)
Standard Package: 2,400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.472" L x 0.378" W (12.00mm x 9.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF1010DA-7R5MDKR,SR
Base Product Number: SRF1010DA
Current - Saturation (Isat): 10A
FIXED IND 7.5UH 6.8A 28 MOHM SMD Product overview: SRF1010DA-7R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5UH, 6.8A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.5UH, 6.8A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1010DA-7R5M can be used for catalog matching and distributor lookup.
7.5µH Shielded Wirewound Inductor 6.8A 28mOhm Max Nonstandard
7.5µH Shielded Wirewound Inductor 6.8A 28mOhm Max Nonstandard
7.5µH Shielded Wirewound Inductor 6.8A 28mOhm Max Nonstandard
INDUCTOR, AEC-Q200, SHIELDED, 7.5UH, 20% ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274450-SRF1010DA-7R5M | 71-SRF1010DA-7R5M | 118-SRF1010DA-7R5MCT-ND | 29AH7726 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 7.5UH 6.8A 28 MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, Shielded, 7.5Uh, 20% Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |