Bourns, Inc. Surface Mount Inductors SRN1060-101M

Description
Bourns SRN1060-101M
Request a Quote
Description
Bourns SRN1060-101M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SRN1060-101M is a semi-shielded power inductor with an inductance value of 100 µH and a maximum rated current of 1.7 A. It features a ferrite core and is constructed with enameled copper wire, ensuring reliable performance in various applications. The inductor operates within a temperature range of -40 °C to +125 °C, making it suitable for demanding environments. It is RoHS compliant and halogen-free, aligning with modern environmental standards. The product is packaged in reels of 600 pieces, facilitating easy integration into manufacturing processes. This inductor is applicable in DC/DC converters, notebook computers, digital video cameras, and LCD televisions.

Datasheet Summary
Powered by GS/AI

The SRN1060-101M is a semi-shielded power inductor with an inductance value of 100 µH and a maximum rated current of 1.7 A. It features a ferrite core and is constructed with enameled copper wire, ensuring reliable performance in various applications. The inductor operates within a temperature range of -40 °C to +125 °C, making it suitable for demanding environments. It is RoHS compliant and halogen-free, aligning with modern environmental standards. The product is packaged in reels of 600 pieces, facilitating easy integration into manufacturing processes. This inductor is applicable in DC/DC converters, notebook computers, digital video cameras, and LCD televisions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2231774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231774P
Surface Mount Inductors 2231774P
Bourns SRN1060-101M

Bourns SRN1060-101M

Supplier's Site
Surface Mount Inductors - 2231774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231774
Surface Mount Inductors 2231774
Bourns SRN1060-101M

Bourns SRN1060-101M

Supplier's Site
Surface Mount Inductors - 2231773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231773
Surface Mount Inductors 2231773
Bourns SRN1060-101M

Bourns SRN1060-101M

Supplier's Site
Fixed Inductors - SRN1060-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-101MDKR-ND
Fixed Inductors SRN1060-101MDKR-ND
100µH Semi-Shielded Inductor 1.7A 210mOhm Max Nonstandard

100µH Semi-Shielded Inductor 1.7A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-101MTR-ND
Fixed Inductors SRN1060-101MTR-ND
100µH Semi-Shielded Inductor 1.7A 210mOhm Max Nonstandard

100µH Semi-Shielded Inductor 1.7A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-101MCT-ND
Fixed Inductors SRN1060-101MCT-ND
100µH Semi-Shielded Inductor 1.7A 210mOhm Max Nonstandard

100µH Semi-Shielded Inductor 1.7A 210mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN1060-101M
844846-SRN1060-101M
Fixed Inductors - SRN1060-101M 844846-SRN1060-101M
Manufacturer: Bourns Inc. Win Source Part Number: 844846-SRN1060-101M Series: SRN1060 Features: 100 µH Inductor 1.7 A Package: Reel - TR Family Name: SRN1060 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN1060-101MCT, SRN1060101M, SRN1060-101MTR, SRN1060-101MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 844846-SRN1060-101M
Series: SRN1060
Features: 100 µH Inductor 1.7 A
Package: Reel - TR
Family Name: SRN1060
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN1060-101MCT, SRN1060101M, SRN1060-101MTR, SRN1060-101MDKR

Buy Now Datasheet
SMD 100UH 1.7A 210MOHM Inductor and Choke - 71-SRN1060-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.7A 210MOHM Inductor and Choke
71-SRN1060-101M
SMD 100UH 1.7A 210MOHM Inductor and Choke 71-SRN1060-101M
FIXED IND 100UH 1.7A 210MOHM SMD Product overview: SRN1060-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.7A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.7A, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.7A 210MOHM SMD Product overview: SRN1060-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.7A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.7A, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn1060 Series, 100 H, 20%, Shielded, 0.21 Ohm, 1.7 A Rohs Compliant Bourns - 06X7475 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 100 H, 20%, Shielded, 0.21 Ohm, 1.7 A Rohs Compliant Bourns
06X7475
Surface Mount Power Inductor, Srn1060 Series, 100 H, 20%, Shielded, 0.21 Ohm, 1.7 A Rohs Compliant Bourns 06X7475
Surface Mount Power Inductor, SRN1060 Series, 100 H, 20%, Shielded, 0.21 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 100 H, 20%, Shielded, 0.21 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 100Uh, 1.7A, 20%, Smd; Inductance Bourns - 54W0029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 100Uh, 1.7A, 20%, Smd; Inductance Bourns
54W0029
Inductor, Semi-Shielded, 100Uh, 1.7A, 20%, Smd; Inductance Bourns 54W0029
INDUCTOR, SEMI-SHIELDED, 100uH, 1.7A, 20%, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 100uH, 1.7A, 20%, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns - 44AC1965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns
44AC1965
Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns 44AC1965
INDUCTOR, SEMISHIELDED, 100UH, 1.7A, 20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:SRN1060 Series; DC Resistance Max:0.21ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 100UH, 1.7A, 20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:SRN1060 Series; DC Resistance Max:0.21ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN1060-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN1060-101M
Fixed Inductors SRN1060-101M
FIXED IND 100UH 1.7A 210MOHM SMD

FIXED IND 100UH 1.7A 210MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN1060-101M
Inductors/Coils/Transformers >> Power Inductors SRN1060-101M
1.7A 100uH ±20% 1.7A SMD,9.8x10mm Power Inductors ROHS

1.7A 100uH ±20% 1.7A SMD,9.8x10mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 2231774P SRN1060-101MDKR-ND 844846-SRN1060-101M 71-SRN1060-101M 06X7475 54W0029 44AC1965 SRN1060-101M SRN1060-101M
Product Name Surface Mount Inductors Fixed Inductors Fixed Inductors - SRN1060-101M SMD 100UH 1.7A 210MOHM Inductor and Choke Surface Mount Power Inductor, Srn1060 Series, 100 H, 20%, Shielded, 0.21 Ohm, 1.7 A Rohs Compliant Bourns Inductor, Semi-Shielded, 100Uh, 1.7A, 20%, Smd; Inductance Bourns Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Rated DC Current 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1060
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details