Bourns SRF0502-101Y Common Mode Choke
CMC 230NH 6MA 2LN 100 OHM SMD
CMC 230NH 6MA 2LN 100 OHM SMD
CMC 230NH 6MA 2LN 100 OHM SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 854379 | 118-SRF0502-101YDKR-ND |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Core Material | Ferrite; Ferrite | |
| Application | Common Mode Choke | Common Mode Choke; RF Choke |
| Inductance Range | 1.55 microH | |
| Rated DC Current | 2500 milliamps | 6 milliamps |
| Impedance | 250 ohms |