Bourns, Inc. Common Mode Chokes SRF7035A-102Y

Description
7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm
Request a Quote Datasheet
Description
7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 118-SRF7035A-102YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF7035A-102YTR-ND
Common Mode Chokes 118-SRF7035A-102YTR-ND
7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm

7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF7035A-102YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF7035A-102YCT-ND
Common Mode Chokes 118-SRF7035A-102YCT-ND
7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm

7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF7035A-102YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF7035A-102YDKR-ND
Common Mode Chokes 118-SRF7035A-102YDKR-ND
7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm

7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1095933-SRF7035A-102Y
Filters - Common Mode Chokes 1095933-SRF7035A-102Y
Win Source Part Number: 1095933-SRF7035A-102 Y Category: Filters>Common Mode Chokes Series: SRF7035A Package: Tape & Reel Voltage Rating - DC: 80V Current Rating (Max): 3A Standard Package: 1,200 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.138" (3.50mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhms @ 100 MHz Inductance @ Frequency: 7.9 µH @ 100 kHz DC Resistance (DCR) (Max): 23mOhm Package / Case: Horizontal, 4 J-Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.236" W (7.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: 118-SRF7035A-102YTR, 118-SRF7035A-102YDKR ,118-SRF7035A-102YCT

Win Source Part Number: 1095933-SRF7035A-102Y
Category: Filters>Common Mode Chokes
Series: SRF7035A
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 3A
Standard Package: 1,200
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.138" (3.50mm)
Number of Lines: 2
Impedance @ Frequency: 1 kOhms @ 100 MHz
Inductance @ Frequency: 7.9 µH @ 100 kHz
DC Resistance (DCR) (Max): 23mOhm
Package / Case: Horizontal, 4 J-Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.236" W (7.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: 118-SRF7035A-102YTR,118-SRF7035A-102YDKR,118-SRF7035A-102YCT

Buy Now Datasheet
SMD 7.9UH 3A 1KOHM Inductor and Choke - 839-SRF7035A-102Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.9UH 3A 1KOHM Inductor and Choke
839-SRF7035A-102Y
SMD 7.9UH 3A 1KOHM Inductor and Choke 839-SRF7035A-102Y
CMC 7.9UH 3A 2LN 1KOHM SMD Product overview: SRF7035A-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.9UH, 3A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.9UH, 3A, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF7035A-102Y can be used for catalog matching and distributor lookup.

CMC 7.9UH 3A 2LN 1KOHM SMD Product overview: SRF7035A-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.9UH, 3A, 1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.9UH, 3A, 1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF7035A-102Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRF7035A-102YTR-ND 1095933-SRF7035A-102Y 839-SRF7035A-102Y
Product Name Common Mode Chokes Filters - Common Mode Chokes SMD 7.9UH 3A 1KOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0230 ohms 0.0230 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469837P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers