2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 400mOhm
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 400mOhm
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 400mOhm
Win Source Part Number: 1277117-SRF3216A-161
Category: Filters>Common Mode Chokes
Series: SRF3216A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 350mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 160 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 400mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF3216A-161YTR,SRF3
Base Product Number: SRF3216A
CMC 350MA 2LN 160OHM SMD AECQ200 Product overview: SRF3216A-161Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 350MA, 160OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 350MA, 160OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-161Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF3216A-161YDKR-ND | 1277117-SRF3216A-161Y | 839-SRF3216A-161Y |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Automotive SMD 350MA 160OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.4000 ohms | 0.4000 ohms | |
| Rated DC Current | 350 milliamps | 350 milliamps |