2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 400mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 400mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 400mA DCR 300mOhm
Common Mode Chokes / Filters 120ohms 400mA Product overview: SRF2012-121YA from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-121YA can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466320 | SRF2012-121YACT-ND | 839-SRF2012-121YA |
| Product Name | Surface Mount Inductors | Common Mode Chokes | 400mA Inductor and Choke |
| DCR | 0.8800 ohms | 0.3000 ohms | |
| Rated DC Current | 400 milliamps | 400 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 2012 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |