Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRE6603-332M

Description
Win Source Part Number: 1274468-SRE6603-332M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 mH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 100kHz Frequency - Self Resonant: 1MHz Package / Case: Nonstandard DC Resistance (DCR): 11Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRE6603 Current - Saturation (Isat): 24mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274468-SRE6603-332M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 mH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 100kHz Frequency - Self Resonant: 1MHz Package / Case: Nonstandard DC Resistance (DCR): 11Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRE6603 Current - Saturation (Isat): 24mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274468-SRE6603-332M
Inductors, Coils, Chokes - Fixed Inductors 1274468-SRE6603-332M
Win Source Part Number: 1274468-SRE6603-332M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 mH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 100kHz Frequency - Self Resonant: 1MHz Package / Case: Nonstandard DC Resistance (DCR): 11Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 80 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRE6603 Current - Saturation (Isat): 24mA

Win Source Part Number: 1274468-SRE6603-332M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.3 mH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 100kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRE6603
Current - Saturation (Isat): 24mA

Buy Now Datasheet
SMD 3.3MH 80MA 11 OHM Inductor and Choke - 71-SRE6603-332M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3MH 80MA 11 OHM Inductor and Choke
71-SRE6603-332M
SMD 3.3MH 80MA 11 OHM Inductor and Choke 71-SRE6603-332M
FIXED IND 3.3MH 80MA 11 OHM SMD Product overview: SRE6603-332M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 80MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 80MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-332M can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 80MA 11 OHM SMD Product overview: SRE6603-332M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 80MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 80MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-332M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRE6603-332M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRE6603-332M-ND
Fixed Inductors SRE6603-332M-ND
3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard

3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3.3Mh, 24Ma, Smd; Inductance Bourns - 74R9621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Mh, 24Ma, Smd; Inductance Bourns
74R9621
Inductor, Shielded, 3.3Mh, 24Ma, Smd; Inductance Bourns 74R9621
INDUCTOR, SHIELDED, 3.3MH, 24MA, SMD; Inductance:3.3mH; RMS Current (Irms):80mA; Inductor Construction:Shielde d; Saturation Current (Isat):24mA; Product Range:SRE6603 Series; DC Resistance Max:11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3MH, 24MA, SMD; Inductance:3.3mH; RMS Current (Irms):80mA; Inductor Construction:Shielded; Saturation Current (Isat):24mA; Product Range:SRE6603 Series; DC Resistance Max:11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274468-SRE6603-332M 71-SRE6603-332M SRE6603-332M-ND 74R9621
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.3MH 80MA 11 OHM Inductor and Choke Fixed Inductors Inductor, Shielded, 3.3Mh, 24Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details