7µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm
7µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm
7µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRF7035A-701YDKR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |
| DCR | 0.0150 ohms |