Bourns, Inc. Arrays, Signal Transformers SRF1260A-681M

Description
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260A-681MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-681MTR-ND
Arrays, Signal Transformers SRF1260A-681MTR-ND
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRF1260A-681MTR-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details