Win Source Part Number: 1274440-SRN2009T-R47
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2009T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 1MHz
Frequency - Self Resonant: 300MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 38mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN2009T-R47MDKR,SRN
Base Product Number: SRN2009T
Current - Saturation (Isat): 2A
FIXED IND 470NH 2A 38 MOHM SMD Product overview: SRN2009T-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 38 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2009T-R47M can be used for catalog matching and distributor lookup.
470nH Semi-Shielded Wirewound Inductor 2A 38mOhm 0806 (2016 Metric)
470nH Semi-Shielded Wirewound Inductor 2A 38mOhm 0806 (2016 Metric)
470nH Semi-Shielded Wirewound Inductor 2A 38mOhm 0806 (2016 Metric)
INDUCTOR, 0.47UH, 2A, SEMI-SHLD; Inductance:470nH; RMS Current (Irms):2A; Inductor Construction:Semishi
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274440-SRN2009T-R47M | 71-SRN2009T-R47M | SRN2009T-R47MTR-ND | 43AC9498 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 2A 38 MOHM Inductor and Choke | Fixed Inductors | Inductor, 0.47Uh, 2A, Semi-Shld; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |