6.8µH Semi-Shielded Wirewound Inductor 550mA 500mOhm 0806 (2016 Metric)
6.8µH Semi-Shielded Wirewound Inductor 550mA 500mOhm 0806 (2016 Metric)
6.8µH Semi-Shielded Wirewound Inductor 550mA 500mOhm 0806 (2016 Metric)
Win Source Part Number: 1274423-SRN2010TA-6R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 14 @ 1MHz
Frequency - Self Resonant: 52MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 500mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010TA-6R8MCT,SRN
Base Product Number: SRN2010TA
Current - Saturation (Isat): 720mA
FIXED IND 6.8UH 550MA 500MOHM SM Product overview: SRN2010TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 550MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 550MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-6R8M can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 6.8UH, 0.55A, 20%; Inductance:6.8µH; RMS Current (Irms):550mA; Inductor Construction:Semishi
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN2010TA-6R8MDKR-ND | 1274423-SRN2010TA-6R8M | 71-SRN2010TA-6R8M | 96Y9655 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 6.8UH 550MA 500MOHM Inductor and Choke | Inductor, Aec-Q200, 6.8Uh, 0.55A, 20%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |