Bourns, Inc. Filters - Common Mode Chokes SRF0602-221Y

Description
Win Source Part Number: 1277165-SRF0602-221Y Category: Filters>Common Mode Chokes Series: SRF0602 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 3 MHz Inductance @ Frequency: 220 µH @ 10 kHz DC Resistance (DCR) (Max): 280mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF0602-221YTR,SRF06 02-221YCT,-SRF0602-2 21YCT,SRF0602-221Y,- SRF0602-221YTR,SRF06 02-221YDKR,-SRF0602- 221Y,SRF0602221Y,-SR F0602-221Y Base Product Number: SRF0602
Request a Quote Datasheet
Description
Win Source Part Number: 1277165-SRF0602-221Y Category: Filters>Common Mode Chokes Series: SRF0602 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 3 MHz Inductance @ Frequency: 220 µH @ 10 kHz DC Resistance (DCR) (Max): 280mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF0602-221YTR,SRF06 02-221YCT,-SRF0602-2 21YCT,SRF0602-221Y,- SRF0602-221YTR,SRF06 02-221YDKR,-SRF0602- 221Y,SRF0602221Y,-SR F0602-221Y Base Product Number: SRF0602
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277165-SRF0602-221Y
Filters - Common Mode Chokes 1277165-SRF0602-221Y
Win Source Part Number: 1277165-SRF0602-221Y Category: Filters>Common Mode Chokes Series: SRF0602 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 3 MHz Inductance @ Frequency: 220 µH @ 10 kHz DC Resistance (DCR) (Max): 280mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF0602-221YTR,SRF06 02-221YCT,-SRF0602-2 21YCT,SRF0602-221Y,- SRF0602-221YTR,SRF06 02-221YDKR,-SRF0602- 221Y,SRF0602221Y,-SR F0602-221Y Base Product Number: SRF0602

Win Source Part Number: 1277165-SRF0602-221Y
Category: Filters>Common Mode Chokes
Series: SRF0602
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohms @ 3 MHz
Inductance @ Frequency: 220 µH @ 10 kHz
DC Resistance (DCR) (Max): 280mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF0602-221YTR,SRF0602-221YCT,-SRF0602-221YCT,SRF0602-221Y,-SRF0602-221YTR,SRF0602-221YDKR,-SRF0602-221Y,SRF0602221Y,-SRF0602-221Y
Base Product Number: SRF0602

Buy Now Datasheet
Common Mode Chokes - SRF0602-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-221YCT-ND
Common Mode Chokes SRF0602-221YCT-ND
220µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 300mA DCR 280mOhm

220µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 300mA DCR 280mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0602-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-221YTR-ND
Common Mode Chokes SRF0602-221YTR-ND
220µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 300mA DCR 280mOhm

220µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 300mA DCR 280mOhm

Buy Now Datasheet
Common Mode Chokes - SRF0602-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF0602-221YDKR-ND
Common Mode Chokes SRF0602-221YDKR-ND
220µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 300mA DCR 280mOhm

220µH @ 10kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 300mA DCR 280mOhm

Buy Now Datasheet
SMD 220UH 300MA 600 OHM Inductor and Choke - 839-SRF0602-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 300MA 600 OHM Inductor and Choke
839-SRF0602-221Y
SMD 220UH 300MA 600 OHM Inductor and Choke 839-SRF0602-221Y
CMC 220UH 300MA 2LN 600 OHM SMD Product overview: SRF0602-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 300MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 300MA, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-221Y can be used for catalog matching and distributor lookup.

CMC 220UH 300MA 2LN 600 OHM SMD Product overview: SRF0602-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 300MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 300MA, 600 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0602-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277165-SRF0602-221Y SRF0602-221YCT-ND 839-SRF0602-221Y
Product Name Filters - Common Mode Chokes Common Mode Chokes SMD 220UH 300MA 600 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 220 microH 220 microH
DCR 0.2800 ohms 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers